EN
  • EN
  • DE

SM32C6712DGDPA16EP

Part No SM32C6712DGDPA16EP
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP FLOATING-POINT 272-BGA / DSP Floating-Point 32bit 167MHz 1336MIPS 272-Pin BGA Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C67x
Packaging Tray
Type Floating Point
Interface McBSP
Clock Rate 167MHz
Non-Volatile Memory External
On-Chip RAM 72kB
Voltage - I/O 3.30V
Voltage - Core 1.20V
Operating Temperature Range -40°C ~ 105°C (TC)
Mounting SMD
Package 272-BBGA
Manufacturer Package 272-BGA (27x27)
Win Source Part Number 798994-SM32C6712DGDPA16EP
Popularity Medium
Supply and Demand Status Limited
Family Name SM32C6712D
Introduction Date September 01, 2004
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian SM32C6712DGDPA16EP CAD Model

Description

Introducing the SM32C6712DGDPA16EP from Texas Instruments

The SM32C6712DGDPA16EP is a high-performance, floating-point digital signal processor (DSP) crafted by the renowned semiconductor company, Texas Instruments (TI). This product is part of TI's TMS320C67xx DSP family, which is well-known for its robust processing capabilities and is designed to meet the rigorous demands of high-end, real-time signal processing applications.

Key Features

  • High-Speed Performance: The SM32C6712DGDPA16EP operates at a core frequency that allows for rapid processing of complex algorithms, making it ideal for applications such as medical imaging, professional audio, and industrial control systems.
  • Floating-Point Precision: With its floating-point architecture, the DSP ensures precise calculations, which is critical for applications that require a high level of numerical accuracy.
  • Advanced Integrated Peripherals: This DSP comes with a variety of integrated peripherals that enhance its functionality, including serial ports, timers, and a host of other interfaces that allow for flexible system design.
  • Enhanced Memory Architecture: The device boasts an efficient memory architecture with ample bandwidth to support concurrent data transfers, thus ensuring smooth and efficient operation.
  • Robust Design: The SM32C6712DGDPA16EP is designed to operate in challenging environments, and it meets the Enhanced Product (EP) standards, which means it has been qualified for use in applications with higher reliability requirements.

Applications

This DSP is a versatile component that can be integrated into a multitude of high-performance applications. Its computational prowess makes it suitable for:

  • Advanced audio processing and synthesis
  • Real-time medical imaging systems
  • Aerospace and defense signal processing
  • Industrial control and automation
  • Telecommunications infrastructure

Easy Integration

The SM32C6712DGDPA16EP is designed for easy integration into existing systems. It is supported by a comprehensive suite of software tools, including development kits and libraries that facilitate rapid development and deployment. Engineers and system designers can leverage TI's extensive support network to maximize the DSP's capabilities and reduce time-to-market for their products.

With its combination of performance, precision, and reliability, the SM32C6712DGDPA16EP from Texas Instruments represents a top-tier solution for any application requiring intense digital signal processing capabilities.

You May Also Be Interested in

Analog Devices Inc.
REV 0.2 450MHZ SHARC PROC W/5 MB
Lowest to $57.1228
Cirrus Logic Inc.
IC DSP 32BIT 8CH SER I/O 144LQFP
Lowest to $587.5436
Texas Instruments
IC FIXED-POINT DSP 548-FCBGA
Need more? Email Us
Analog Devices Inc.
ARM, 1X SHARC, DDR, BGA PACKAGE
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 697-FCBGA
Need more? Email Us
Texas Instruments
IC FIXED POINT DPS 144-LQFP
Lowest to $9.2223
Cirrus Logic Inc.
IC DSP HP 32BIT 4CH I/O 48LQFP
Lowest to $4.8625
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess