EN
  • EN
  • DE

TNETV2665FIBZWTA6

Part No TNETV2665FIBZWTA6
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description DAVINCI DIGITAL MEDIA SYSTEM-ON- / MS320C6424 Fixed-Point Digital Signal Processor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C642x
Type Fixed Point
Interface EBI/EMI, HPI, I2C, McASP, McBSP, UART, 10/100 Ethernet MAC
Clock Rate 600MHz
Non-Volatile Memory ROM (64 kB)
On-Chip RAM 240kB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.05V, 1.20V
Operating Temperature Range -40°C ~ 125°C (TJ)
Win Source Part Number 797709-TNETV2665FIBZWTA6
Popularity Medium
Supply and Demand Status Limited
Family Name TNETV2665
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TNETV2665FIBZWTA6 CAD Model

Description

The TNETV2665FIBZWTA6 is a cutting-edge product designed and manufactured by Texas Instruments, a global leader in semiconductor technology. This high-performance component is engineered to meet the rigorous demands of modern electronic systems, providing a robust solution for a wide range of applications.

Key Features

  • Advanced Processing Capabilities: The TNETV2665FIBZWTA6 boasts a powerful processing core that enables it to handle complex computations and algorithms efficiently, making it ideal for intensive applications.
  • High-Speed Connectivity: With integrated high-speed interfaces, this product ensures rapid data transfer rates, which is essential for applications requiring quick communication between devices.
  • Low Power Consumption: Designed with energy efficiency in mind, the TNETV2665FIBZWTA6 minimizes power usage, making it suitable for battery-powered or energy-sensitive systems.
  • Robust Security Features: Security is a paramount concern in today's connected world, and this product comes equipped with advanced security measures to protect against unauthorized access and ensure data integrity.

Applications

The versatile nature of the TNETV2665FIBZWTA6 allows it to be used in a variety of sectors including telecommunications, industrial automation, consumer electronics, and automotive systems. Its reliable performance under diverse conditions makes it the go-to choice for engineers and designers seeking a dependable component.

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the TNETV2665FIBZWTA6 is no exception. It undergoes rigorous testing and quality control procedures to ensure it meets the highest standards before reaching customers. With Texas Instruments' reputation for excellence, users can trust this product to perform consistently over its lifespan.

Support and Resources

Customers who choose the TNETV2665FIBZWTA6 benefit from Texas Instruments' extensive support network. From detailed datasheets and application notes to responsive customer service and technical support, users have access to all the resources they need to integrate this product into their projects successfully.

Whether you're designing a sophisticated communication system or looking for a reliable component for your next project, the TNETV2665FIBZWTA6 from Texas Instruments is an excellent choice that delivers performance, efficiency, and security.

You May Also Be Interested in

Texas Instruments
IC FIXED POINT DPS 144-LQFP
Lowest to $9.2223
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
IC DGTL MEDIA PROCESSOR 609FCBGA /
Need more? Email Us
Cirrus Logic Inc.
IC DSP DECODER 32BIT 128-LQFP /
Need more? Email Us
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Cirrus Logic Inc.
IC DSP HP 32BIT 4CH I/O 48LQFP
Lowest to $4.8625
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $15.1081
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Texas Instruments
IC FIXED POINT DSP 288-BGA
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess