EN
  • EN
  • DE

SM32C6415DGLZ50AEP

Part No SM32C6415DGLZ50AEP
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP FIXED-POINT 532-FCBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors)
Mfr Texas Instruments
Series TMS320C6414/15/16
Package Tray
Product Status Obsolete
Type Fixed Point
Interface Host Interface, McBSP, PCI, UTOPIA
Clock Rate 500MHz
Non-Volatile Memory External
On-Chip RAM 1.03MB
Voltage - I/O 3.30V
Voltage - Core 1.25V
Temperature Range - Operating -40°C ~ 105°C (TC)
Mounting SMD (SMT)
Package / Case 532-BFBGA, FCBGA
Supplier Device Package 532-FCBGA (23x23)
Base Product Number SM32C6415
Other Names -296-22226,-296-22226R,2156-SM32C6415DGLZ50AEP-296,V62/04609-02XA,-SM32C6415DGLZ50AEPR,-296-22226,296-22226,296-22226R
Standard Package 60
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1265135-SM32C6415DGLZ50AEP
Ultra Librarian 3D Model Ultra Librarian SM32C6415DGLZ50AEP CAD Model

Description

The SM32C6415DGLZ50AEP is a high-performance digital signal processor (DSP) from Texas Instruments, renowned for its exceptional processing capabilities and power efficiency. This product is part of the TMS320C6000 DSP platform, which is designed to deliver optimal performance for demanding applications that require intensive signal processing.

Key Features

  • High-Speed Performance: Operating at a frequency of 500MHz, the SM32C6415DGLZ50AEP is capable of executing up to 4000 MIPS (Million Instructions Per Second), making it suitable for high-speed signal processing tasks.
  • Large On-Chip Memory: It includes a 1MB Level 2 cache that can be configured as mapped RAM, cache, or a combination of both, providing flexibility and reducing the need for external memory, which can lower system costs.
  • Enhanced DMA Controller: The integrated enhanced direct memory access (EDMA) controller allows for high-speed data transfers without CPU intervention, thus improving system throughput and efficiency.
  • Robust Peripheral Set: This DSP comes with a variety of peripherals including a multi-channel buffered serial port, host-port interface, and two 64-bit general-purpose timers, among others.
  • Advanced Security Features: Equipped with secure boot and encryption capabilities to ensure the integrity and security of applications.
  • Extended Temperature Range: The AEP suffix indicates that this product is qualified for extended temperature ranges, making it suitable for industrial applications.

Applications

The SM32C6415DGLZ50AEP is designed for a wide range of applications, including:

  • Telecommunications
  • Industrial control systems
  • Audio and video processing
  • Medical imaging
  • Instrumentation and analytics

With its robust set of features and capabilities, the SM32C6415DGLZ50AEP from Texas Instruments is an ideal choice for developers looking to create advanced and reliable digital signal processing solutions.

You May Also Be Interested in

Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $16.1817
Cirrus Logic Inc.
IC AUDIO SOC SGL 32BIT 100LQFP
Lowest to $15.1270
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Lowest to $407.0138
Texas Instruments
IC DIGITAL MEDIA SOC 361NFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
TMS320 - DIGITAL SIGNAL PROCESSO /
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $15.1081
Cirrus Logic Inc.
IC DSP DECODER 32BIT 128-LQFP /
Need more? Email Us
Analog Devices Inc.
ARM, 1X SHARC, DDR, BGA PACKAGE
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess