EN
  • EN
  • DE

SM320C6701GLPW14

Part No SM320C6701GLPW14
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description SINGLE CORE C67X FLOATING-POINT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Texas Instruments
Package Tray
Product Status Active
Type Floating Point
Interface DMA, EMIF, HPI, McBSP, SPI
Clock Rate 140MHz
Non-Volatile Memory 128kB
On-Chip RAM 128kB
Voltage - I/O 3.30V
Voltage - Core 1.9V
Temperature Range - Operating -55°C ~ 115°C (TC)
Mounting Type Surface Mount
Package / Case 429-BCBGA, FCBGA
Supplier Device Package 429-CFCBGA (27x27)
Standard Package 1 pcs
MSL Level Not Applicable
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 668165-SM320C6701GLPW14
Ultra Librarian 3D Model Ultra Librarian SM320C6701GLPW14 CAD Model

Description

Introducing the SM320C6701GLPW14 Digital Signal Processor from Texas Instruments

The SM320C6701GLPW14 is a state-of-the-art digital signal processor (DSP) brought to you by Texas Instruments (TI), a global semiconductor company that excels in manufacturing chips and integrated circuits. This particular product is part of TI's TMS320C67xx DSP family, which is renowned for its high-performance processing capabilities and efficiency in handling complex digital signal processing tasks.

Engineered for demanding applications that require high-precision numerical processing, the SM320C6701GLPW14 is equipped with a fixed-point architecture that can deliver up to 1.2 billion floating-point operations per second (GFLOPS) at a clock rate of 167 MHz. This DSP is ideal for a wide range of applications, including telecommunications, audio processing, industrial control systems, and medical imaging devices.

The device features a robust set of peripherals and interfaces, ensuring seamless integration with a variety of external devices and systems. With its 32-bit external memory interface, users can easily expand the available memory, which is crucial for applications requiring large data buffers or complex algorithms. Additionally, the on-chip memory includes a 256 KB Level 2 cache, which helps to optimize processing efficiency and speed.

The SM320C6701GLPW14 is designed with an emphasis on power efficiency, making it an excellent choice for portable and power-sensitive applications. TI's advanced manufacturing processes and power management features allow this DSP to achieve high performance while maintaining lower power consumption.

Developers will appreciate the comprehensive development tools and software support provided by Texas Instruments, which includes an integrated development environment (IDE), optimized DSP libraries, and real-time operating system (RTOS) support. These tools facilitate rapid development and debugging, helping to bring products to market faster and more reliably.

In summary, the SM320C6701GLPW14 from Texas Instruments is a powerful and versatile DSP that offers an exceptional balance of performance, power efficiency, and ease of use. Whether for audio processing, telecommunications, or any other high-speed signal processing application, this DSP is designed to meet the challenges of modern digital processing demands.

You May Also Be Interested in

Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Lowest to $407.0138
NXP / Nexperia
IC DSP CAR RADIO 80QFP
Need more? Email Us
Texas Instruments
IC DGTL MEDIA PROCESSOR 609FCBGA /
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $16.1817
Analog Devices Inc.
REV 0.2 450MHZ SHARC PROC W/5 MB
Lowest to $57.1228
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
IC FIXED POINT DSP 288-BGA
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 548-FCBGA
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $1,940.2986 $1,940.2986
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess