EN
  • EN
  • DE

SM320F2808PZMEP

Part No SM320F2808PZMEP
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description Digital Signal Processors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series C2000 C28x Fixed-Point
Packaging Tray
Core Processor C28x
Core Size 32-Bit
Speed 100MHz
Connectivity CAN, I2C, SCI, SPI, UART/USART
Peripherals POR, PWM, WDT
Number of I/O 35
Program Memory Size 128KB (64K x 16)
Program Memory Type FLASH
RAM Size 18K x 16
Supply Voltage 1.71 V ~ 1.89 V
Data Converters A/D 16x12b
Oscillator Type Internal
Operating Temperature Range -55°C ~ 125°C (TA)
Package 100-LQFP
Manufacturer Package 100-LQFP (14x14)
Win Source Part Number 1250855-SM320F2808PZMEP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SM320F2808
Introduction Date December 20, 2005
ECCN 3A001.a.2.c
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SM320F2808PZMEP CAD Model

Description

Product Overview: SM320F2808PZMEP from Texas Instruments

The SM320F2808PZMEP is a robust, high-performance digital signal processor (DSP) from Texas Instruments (TI), designed to meet the rigorous demands of industrial, automotive, and consumer electronics applications. This processor is part of TI's C2000™ series, which is renowned for its powerful processing capabilities and real-time control functionalities.

Key Features

  • High-Speed Processing: With a core frequency of up to 100 MHz, the SM320F2808PZMEP ensures swift and efficient data processing, making it ideal for time-critical applications.
  • Enhanced Control Peripherals: This DSP comes equipped with a variety of peripherals including PWM outputs, capture inputs, and QEP circuits, facilitating precise motor control and sensor interfacing.
  • Advanced Memory Architecture: It features 128KB of flash memory and 18KB of RAM, providing ample space for complex algorithms and data buffering.
  • Robust Design: The SM320F2808PZMEP is designed to withstand extreme conditions, boasting an extended temperature range and enhanced product life cycle under high-stress environments.

Applications

The versatility of the SM320F2808PZMEP makes it suitable for a wide range of applications, including:

  • Industrial motor drives and control systems
  • Automotive control units
  • Power supplies and converters
  • Renewable energy systems, such as solar inverters
  • Advanced consumer electronics

Quality and Reliability

TI's commitment to quality ensures that the SM320F2808PZMEP is manufactured to the highest standards, providing reliable performance even in the most demanding conditions. The device also adheres to stringent industry certifications, ensuring compatibility and interoperability with various electronic components and systems.

Support and Resources

Developers can take advantage of Texas Instruments' extensive support network, which includes technical documentation, application notes, and software tools. This facilitates rapid development and integration of the SM320F2808PZMEP into various platforms, significantly reducing time-to-market for products.

With its powerful feature set and dependable performance, the SM320F2808PZMEP is a top choice for designers looking to leverage advanced DSP technology in their next-generation electronic products.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $61.2997 $61.2997
2+ $50.2972 $100.5944
4+ $48.7254 $194.9016
5+ $47.1536 $235.7680
6+ $45.5818 $273.4908
8+ $40.8664 $326.9312
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess