EN
  • EN
  • DE

SM320C40HFHM40

Part No SM320C40HFHM40
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description Military grade C40 floating-point DSP 352-CFP -55 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Data Bus Width 32 b
Frequency 40 MHz
Height 4.55 mm
Lead Free Contains Lead
Length 7.63 mm
Max Frequency 40 MHz
Maximum Operating Temperature 100 °C
Max Supply Voltage 5.25 V
Min Operating Temperature -55 °C
Min Supply Voltage 4.75 V
Mount Surface Mount
Nominal Supply Current 350 mA
Number of Pins 352
Number of Timers/Counters 2
Operating Supply Voltage 5 V
RAM Size 8 kB
RoHS Compliant
Thickness 4 mm
Width 7.63 mm
Win Source Part Number 1031843-SM320C40HFHM40
Categories Embedded - DSP(Digital Signal Processors)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SM320C40HFHM40 CAD Model

Description

The SM320C40HFHM40 is a high-performance digital signal processor (DSP) from Texas Instruments, renowned for its exceptional speed and processing capabilities. Designed to cater to demanding applications that require intense numerical computations, this DSP is an ideal choice for industries ranging from telecommunications to digital image processing.

Key Features

  • High-Speed Performance: The SM320C40HFHM40 operates at a high frequency, providing the computational power necessary for real-time processing and complex algorithms.
  • Advanced Architecture: With its parallel processing capabilities, the device can execute multiple operations simultaneously, greatly increasing throughput for data-intensive tasks.
  • Large Memory Capacity: It comes equipped with ample on-chip memory, reducing the need for external memory components and enabling faster data access.
  • Precision Computing: The DSP offers high precision with its floating-point arithmetic, ensuring accurate results for applications that demand exact computations.

Applications

The versatility of the SM320C40HFHM40 allows it to be utilized in a variety of applications, including:

  • Medical imaging systems
  • Professional audio equipment
  • Industrial control systems
  • Communication infrastructure
  • Aerospace and defense electronics

Technical Specifications

Parameter Value
Clock Speed 40 MHz
On-chip Memory Integrated RAM and ROM
Data Bus Width 32-bit
Instruction Set Advanced DSP instructions
Package Type Hermetic CPGA

With its robust set of features and capabilities, the SM320C40HFHM40 by Texas Instruments is engineered to meet the rigorous demands of modern high-speed signal processing. This DSP is a testament to Texas Instruments' commitment to providing innovative solutions that push the boundaries of what's possible in electronic design.

You May Also Be Interested in

Texas Instruments
IC DIGITAL MEDIA SOC 361NFBGA
Need more? Email Us
Texas Instruments
IC DGTL MEDIA PROCESSOR 609FCBGA /
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 16BIT 179-BGA
Lowest to $44.5068
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Lowest to $407.0138
Cirrus Logic Inc.
IC AUDIO SOC SGL 32BIT 100LQFP
Lowest to $15.1270
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $15.1081
Analog Devices Inc.
IC DSP 32BIT 266MHZ 208LQFP
Need more? Email Us
NXP / Nexperia
IC DSC 64KB/12KB LQPF48
Lowest to $14.5523
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess