EN
  • EN
  • DE

SM320C32PCMM60EP

Part No SM320C32PCMM60EP
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DGTL SIGNAL PROC 60MHZ 144QFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors)
Mfr Texas Instruments
Series TMS320C3x
Package Tray
Product Status Not For New Designs
Type Floating Point
Interface Serial Port
Clock Rate 60MHz
Non-Volatile Memory External
On-Chip RAM 2.25kB
Voltage - I/O 5.00V
Voltage - Core 5.00V
Temperature Range - Operating -55°C ~ 125°C (TC)
Mounting SMD (SMT)
Package / Case 144-BQFP
Supplier Device Package 144-QFP (28x28)
Base Product Number SM320
Other Names -296-22568,-296-22568R,V62/03616-02XE,296-22568R,-296-22568,-SM320C32PCMM60EPR,296-22568,-V62/03616-02XE,-V62/03616-02XER
Standard Package 24
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN 3A001A2C
HTSUS 8542.31.0001
Win Source Part Number 1265146-SM320C32PCMM60EP
Ultra Librarian 3D Model Ultra Librarian SM320C32PCMM60EP CAD Model

Description

The SM320C32PCMM60EP from Texas Instruments is a high-performance, floating-point digital signal processor (DSP) designed to cater to the rigorous demands of industrial, military, and aerospace applications. This robust DSP is part of the C3x series, a generation of processors that are renowned for their computational efficiency and speed, making them ideal for a wide range of signal processing tasks.

Key Features

  • High-Performance Floating-Point Processing: With its advanced floating-point capabilities, the SM320C32PCMM60EP ensures precise calculations, which are essential for applications requiring a high degree of numerical accuracy.
  • Enhanced Durability: The device is designed to perform reliably in extreme conditions, featuring an extended temperature range and rugged packaging to withstand harsh environments.
  • Efficient Power Consumption: This DSP is engineered for optimized power usage, delivering exceptional performance without compromising on energy efficiency.
  • High-Speed Operation: With a clock speed of 60 MHz, the SM320C32PCMM60EP is capable of executing a vast number of operations per second, making it suitable for time-sensitive processing tasks.

Applications

The versatility of the SM320C32PCMM60EP allows it to be used in a variety of applications, including but not limited to:

  • Advanced radar and sonar processing
  • Medical imaging systems
  • Industrial control systems
  • Flight control and avionics
  • Telecommunications infrastructure

Quality and Reliability

Texas Instruments is committed to delivering products that meet the highest standards of quality and reliability. The SM320C32PCMM60EP is no exception, undergoing rigorous testing to ensure it meets the stringent requirements for extended use in critical systems. With Texas Instruments' reputation for excellence, customers can trust the SM320C32PCMM60EP to perform consistently and effectively, even in the most demanding applications.

Technical Specifications

Parameter Value
Clock Speed 60 MHz
Data Bus Width 32-Bit
Operating Temperature -55°C to +125°C
Package / Case LQFP-144

You May Also Be Interested in

Texas Instruments
IC FIXED-POINT DSP 548-FCBGA
Need more? Email Us
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Texas Instruments
IC FIXED POINT DPS 144-LQFP
Lowest to $9.2223
Analog Devices Inc.
REV 0.2 450MHZ SHARC PROC W/5 MB
Lowest to $57.1228
Texas Instruments
IC FIXED POINT DSP 288-BGA
Need more? Email Us
Texas Instruments
IC DGTL MEDIA PROCESSOR 609FCBGA /
Need more? Email Us
Texas Instruments
IC DSP FLOATING POINT
Lowest to $33.5244
Texas Instruments
IC FIXED-POINT DSP 697-FCBGA
Need more? Email Us
Cirrus Logic Inc.
IC DSP 32BIT 8CH SER I/O 144LQFP
Lowest to $587.5436

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess