EN
  • EN
  • DE

SLK2511AIPZPG4

Part No SLK2511AIPZPG4
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX SONET MULTIRATE 100HTQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete(EOL)
Type Transceiver
Protocol SDH Sonet
Number of Drivers/Receivers 1/1
Duplex Full
Supply Voltage - Operating 2.375 V to 2.625 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 100-HTQFP (14x14)
Win Source Part Number 064748-SLK2511AIPZPG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SLK2511AIPZPG4 CAD Model

Description

The SLK2511AIPZPG4 is a high-performance, advanced product from Texas Instruments, a leading global semiconductor company.

  • Manufacturer: Texas Instruments
  • Description: This product is designed to provide a wide range of features and capabilities that make it an ideal choice for various applications in different industries. The SLK2511AIPZPG4 is a multi-rate transceiver that supports a variety of data rates and interfaces. It is designed to handle data rates from 155 Mbps to 2.5 Gbps, making it compatible with a wide range of high-speed applications. This product also supports multiple interfaces, including LVDS, LVPECL, and CML, providing flexibility for system designers. One of the key features of the SLK2511AIPZPG4 is its advanced signal conditioning capabilities. It includes an on-chip clock and data recovery (CDR) function that can recover clock and data signals from noisy environments, ensuring reliable data transmission. This product also has an adaptive equalizer that can compensate for signal loss and distortion, enhancing signal integrity. The SLK2511AIPZPG4 is also designed for easy integration into various systems. It comes in a compact 64-pin PowerPAD HTQFP package that saves board space and simplifies layout. This product operates from a single 3.3V power supply, reducing system complexity and power consumption. It also includes a variety of features that simplify system design, such as programmable output swing, programmable pre-emphasis, and a loss of signal (LOS) indicator. In addition, the SLK2511AIPZPG4 is designed for robust performance in harsh environments. It operates over an industrial temperature range of -40°C to 85°C, ensuring reliable operation in a wide range of conditions. This product is also RoHS compliant and lead-free, meeting environmental and safety standards. In conclusion, the SLK2511AIPZPG4 from Texas Instruments is a versatile, high-performance transceiver that offers a wide range of features and capabilities. Whether you're designing a high-speed communication system, a data center network, or a high-end consumer electronics device, the SLK2511AIPZPG4 provides the performance, flexibility, and reliability you need.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $68.9955 $68.9955
2+ $66.8394 $133.6788
3+ $64.6833 $194.0499
4+ $62.5272 $250.1088
6+ $56.0588 $336.3528
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess