EN
  • EN
  • DE

SERDESUR-916ROS/NOPB

Part No SERDESUR-916ROS/NOPB
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Texas Instruments
Package Box
Product Status Obsolete
Type Interface
Function Deserializer
Utilized IC / Part DS90UR916Q
Supplied Contents Board(s)
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8473.30.1180
Win Source Part Number 1284417-SERDESUR-916ROS/NOPB
Ultra Librarian 3D Model Ultra Librarian SERDESUR-916ROS/NOPB CAD Model

Description

The SERDESUR-916ROS/NOPB is a high-performance, serialized/deserialized user interface (SerDes) product from Texas Instruments. Designed to cater to a broad spectrum of applications, this chip is an essential component for designers looking to implement high-speed data communication within their systems. The SERDESUR-916ROS/NOPB offers a compact, reliable solution for converting data between serial and parallel interfaces in real-time applications.

Key Features

  • High-Speed Data Transfer: Capable of handling high-speed data transmission, this SerDes device ensures seamless data flow, making it suitable for applications requiring fast data throughput.
  • Low Power Consumption: Designed with power efficiency in mind, the SERDESUR-916ROS/NOPB minimizes power usage, which is crucial for battery-operated and energy-sensitive designs.
  • Robust Error Detection: With built-in error detection mechanisms, the device ensures data integrity by identifying and signaling any transmission errors, thereby enhancing system reliability.
  • Easy Integration: The SERDESUR-916ROS/NOPB is designed for easy implementation into various system architectures, simplifying the design process and reducing time to market.
  • Lead-Free and RoHS Compliant: Adhering to environmental standards, this product is lead-free and RoHS compliant, making it a responsible choice for environmentally conscious applications.

Applications

The versatility of the SERDESUR-916ROS/NOPB allows it to be used across a wide range of applications, including but not limited to:

  • Automotive infotainment and driver assistance systems
  • Industrial control units and automation systems
  • Telecommunications equipment
  • Data center and networking infrastructure
  • Consumer electronics

Technical Specifications

The SERDESUR-916ROS/NOPB operates over a broad temperature range, ensuring reliability and performance under varying environmental conditions. It is packaged in a robust, industry-standard format, providing compatibility with a wide array of PCB designs and assembly processes.

Quality and Support

Texas Instruments is known for its commitment to quality and customer support. The SERDESUR-916ROS/NOPB is backed by TI's extensive technical documentation, design resources, and a dedicated support team, ensuring that customers can leverage the full potential of this SerDes product in their designs.

You May Also Be Interested in

Analog Devices Inc.
BOARD EVALUATION FOR AD9959 / AD9959 Direct Digital Synthesis (DDS) Timing Evaluation Board
Need more? Email Us
Maxim Integrated
KIT DESIGN FOR DS21352 / DS21352 Framer and Line Interface Units (LIUs) Telecom Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR LTC2955-1 / LTC2955-1 Push Button On/Off Controller Power Management Evaluation Board
Need more? Email Us
STMicroelectronics
UPS (LINE INTERACTIVE - 450W) / ST72F324J6T6 Uninterruptible Power Supply (UPS) Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR DRV2603 / DRV2603 Motor Controller/Driver, Haptic/Vibration Power Management Evaluation Board
Lowest to $281.2290
Renesas Electronics America
EVALUATION BOARD FOR ISL6291 / ISL6291 Battery Charger Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR AD9912 / AD9912 Direct Digital Synthesis (DDS) Timing Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR BQ33100 / BQ33100 Battery Gauge Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
LTC2846CG LTC2845CG - SOFTWARE-S / LTC2845, LTC2846 Transceiver Interface Evaluation Board
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess