EN
  • EN
  • DE

SERDESUB-16OVT/NOPB

Part No SERDESUB-16OVT/NOPB
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Texas Instruments
Package Box
Product Status Obsolete
Type Interface
Function Serializer, Deserializer (SerDes)
Utilized IC / Part DS90UB901Q, DS90UB902Q
Supplied Contents Board(s)
Base Product Number SERDESUB-16
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8473.30.1180
Win Source Part Number 1284402-SERDESUB-16OVT/NOPB
Ultra Librarian 3D Model Ultra Librarian SERDESUB-16OVT/NOPB CAD Model

Description

Product Overview: SERDESUB-16OVT/NOPB

The SERDESUB-16OVT/NOPB is a high-performance, serial digital interface (SDI) serializer/deserializer (SerDes) product from Texas Instruments, designed to cater to the demanding requirements of high-speed data communication in modern electronic systems. This advanced integrated circuit (IC) is engineered to facilitate the seamless conversion between parallel and serial data streams, making it an ideal solution for applications that involve data transmission over long distances or through electrically noisy environments.

Key Features

  • High-Speed Performance: The SERDESUB-16OVT/NOPB is capable of operating at very high data rates, ensuring reliable and fast data transmission that is essential for applications such as high-definition video broadcasting, telecommunications, and data center connectivity.
  • Low Power Consumption: Designed with power efficiency in mind, this SerDes IC minimizes power consumption, which is critical for battery-operated devices and helps to reduce the overall energy footprint of electronic systems.
  • Robust Signal Integrity: With built-in features to enhance signal integrity, the SERDESUB-16OVT/NOPB ensures a robust data link, even in the presence of external noise and signal interference, thereby maintaining the integrity of the data being transmitted.
  • Compact Footprint: The compact packaging of this product allows for easy integration into space-constrained designs, making it suitable for a wide array of applications, from portable electronics to complex industrial machinery.
  • Lead-Free and RoHS Compliant: In line with environmental standards, this device is lead-free and meets the Restriction of Hazardous Substances (RoHS) directive, making it a responsible choice for environmentally conscious manufacturers.

Applications

The versatility of the SERDESUB-16OVT/NOPB enables its use across various industries and applications. It is particularly well-suited for:

  • High-definition video processing equipment
  • Professional broadcasting and studio equipment
  • High-speed data acquisition systems
  • Telecommunication infrastructure
  • Networking equipment and data centers
  • Industrial control and automation systems

Overall, the SERDESUB-16OVT/NOPB from Texas Instruments represents a blend of performance, efficiency, and reliability, making it a top choice for designers and engineers looking to incorporate high-speed data transmission capabilities into their next-generation electronic products.

You May Also Be Interested in

Analog Devices Inc.
EVALUATION BOARD / ADM1266 Power Supply Supervisor/Tracker/Sequencer Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD MCU / Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR DRV2603 / DRV2603 Motor Controller/Driver, Haptic/Vibration Power Management Evaluation Board
Lowest to $281.2290
Maxim Integrated
KIT DESIGN FOR DS21352 / DS21352 Framer and Line Interface Units (LIUs) Telecom Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD FOR ISO5852S / ISO5852S Gate Driver Power Management Evaluation Board
Lowest to $98.8629
Analog Devices Inc.
BOARD EVAL FOR HMC723LP3E / HMC723LP3E * Logic Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR AD9959 / AD9959 Direct Digital Synthesis (DDS) Timing Evaluation Board
Need more? Email Us
STMicroelectronics
UPS (LINE INTERACTIVE - 450W) / ST72F324J6T6 Uninterruptible Power Supply (UPS) Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR BQ33100 / BQ33100 Battery Gauge Power Management Evaluation Board
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess