Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Texas Instruments
Package Box
Product Status Obsolete
Type Interface
Function Serializer
Utilized IC / Part CLC020
Supplied Contents Board(s)
Base Product Number SD02
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 9030.90.6600
Win Source Part Number 1284399-SD020EVK
Ultra Librarian 3D Model Ultra Librarian SD020EVK CAD Model

Description

The SD020EVK, a standout offering from Texas Instruments (TI), is a comprehensive evaluation platform designed for engineers and developers to expedite the testing and development of sensor-based applications. This versatile evaluation kit is specifically tailored to interface with TI's range of signal conditioning integrated circuits, providing a robust solution for a myriad of industrial, automotive, and consumer electronics applications.

Key Features

  • Compatibility: The SD020EVK is designed to interface seamlessly with a variety of sensors, making it an ideal tool for a broad spectrum of signal conditioning tasks.
  • Flexibility: With its modular design, the kit allows for easy swapping of sensors and signal conditioning ICs, offering unparalleled flexibility to developers.
  • High Precision: Engineered for accuracy, the SD020EVK provides precise measurements, ensuring reliable data for critical applications.
  • User-Friendly Interface: The evaluation kit comes with a user-friendly graphical user interface (GUI), simplifying the process of configuration and data analysis.
  • Comprehensive Documentation: TI provides extensive documentation, including datasheets, application notes, and design guides, to support the effective use of the SD020EVK.

Applications

The SD020EVK is adept at handling a wide array of applications, thanks to its adaptability and precision. Some of the typical use cases include:

  • Automotive sensor development
  • Industrial process control and monitoring
  • Consumer electronics prototyping
  • Medical device experimentation
  • Environmental sensing and data collection

Technical Support and Community

TI is committed to supporting its customers with exceptional technical assistance. Users of the SD020EVK can access online forums, technical resources, and direct support from TI's engineering team to help overcome any challenges faced during product development. Additionally, the TI community provides a collaborative space for sharing insights, tips, and best practices among fellow developers and engineers.

Ordering Information

The SD020EVK can be ordered directly from Texas Instruments or through authorized distributors. For pricing, availability, and additional product details, please visit the Texas Instruments website or contact their sales team.

You May Also Be Interested in

Diodes Incorporated
BOARD EVALUATION FOR ZXFV302 / Evaluation Board For 4 To 1 Channel Video Multiplexer
Need more? Email Us
ECAD model for ZXFV302EV
Texas Instruments
EVAL MODULE FOR TPS2051B
Need more? Email Us
ECAD model for TPS2051BEVM
Analog Devices Inc.
BOARD EVAL FOR CN0321 / CN0321 Connector Memory Card Evaluation Board
Need more? Email Us
ECAD model for EVAL-CN0321-SDPZ
CEL
EVAL BOARD KIT THC63LVDF84C / THC63LVDF84C LVDS Evaluation Kit
Need more? Email Us
ECAD model for THEVAF84C
Infineon Technologies
BOARD DEMO FOR TLE 6214L
Need more? Email Us
ECAD model for DEMOBOARD TLE 6214L
Texas Instruments
EVAL MOD FOR TPS65800 / TPS65800 Battery Management Evaluation Board
Need more? Email Us
ECAD model for TPS65800EVM
Exar Corporation
EVAL BOARD FOR XR16C2850 48TQFP
Need more? Email Us
ECAD model for XR16C2850CM-0A-EB
Infineon Technologies
EVAL BOARD FOR ITS4090
Need more? Email Us
ECAD model for DEMOBOARDITS4090QTOBO1
Infineon Technologies
BOARD DEMO FOR TLE6208-3G
Need more? Email Us
ECAD model for DEMOBOARD TLE 6208-3G

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention