Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Flip Flops
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 74FCT574
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 908188-CD74FCT574M
Ultra Librarian 3D Model Ultra Librarian CD74FCT574M CAD Model

Description

The CD74FCT574M is a high-performance CMOS octal edge-triggered D-type flip-flop integrated circuit from Texas Instruments, designed for use in a wide array of digital applications. This device is a member of the FCT family, which is characterized by its high-speed performance combined with low-power consumption.

Key Features

  • Logic Type: Octal D-Type Flip-Flop with 3-state outputs
  • Operating Voltage: 4.5V to 5.5V, making it compatible with TTL logic levels
  • High Drive: Capable of driving 15 LSTTL loads
  • Speed: Fast propagation delay times
  • Output Capability: Bus-friendly 3-state outputs provide increased drive capability
  • Package: Available in a 20-pin SOIC package, which is suitable for surface mount technology (SMT)

Product Applications

The CD74FCT574M is ideal for various digital applications, including:

  • Memory register applications
  • Data storage and transfer
  • Communication systems
  • Computer systems
  • Instrumentation and control systems

Quality and Reliability

Texas Instruments ensures that the CD74FCT574M meets stringent quality and reliability standards. The device is subjected to rigorous testing and verification processes to guarantee performance in critical applications.

Environmental and Regulatory Compliance

The CD74FCT574M complies with environmental standards, including RoHS and is lead-free, minimizing the environmental impact and making it suitable for use in eco-conscious applications.

Technical Support and Resources

Designers and engineers can access extensive technical support for the CD74FCT574M, including datasheets, reference designs, and application notes, through the Texas Instruments website.

Note: For detailed technical specifications, please refer to the CD74FCT574M datasheet available on the Texas Instruments official website or authorized distributors.

You May Also Be Interested in

ON Semiconductor
Low Voltage Dual D-Type Positive Edge-Triggered Flip-Flop | IC FF D-TYPE DUAL 1BIT 14SOIC
Need more? Email Us
ECAD model for 74LVX74M
Texas Instruments
16-BIT EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
ECAD model for SN74AHCT16374DGG
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
ECAD model for SN74LVC574AN
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20-DIP
Need more? Email Us
ECAD model for 74HC564N,652
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
ECAD model for 54FCT374CTDB
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
ECAD model for CD74HCT534E
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
ECAD model for CD74HC112MT
Texas Instruments
High-Speed CMOS Logic Octal D-Type Flip-Flop, 3-State Positive-Edge Triggered
Need more? Email Us
ECAD model for CD74HCT574M96G4
ON Semiconductor
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
ECAD model for MC74VHC574DTG

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention