EN
  • EN
  • DE

SD002SQ-EVK

Part No SD002SQ-EVK
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Texas Instruments
Package Box
Product Status Obsolete
Type Interface
Function Digital Cable Driver
Utilized IC / Part LMH0002
Supplied Contents Board(s)
Base Product Number SD00
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 9030.90.6600
Win Source Part Number 1284414-SD002SQ-EVK
Ultra Librarian 3D Model Ultra Librarian SD002SQ-EVK CAD Model

Description

The SD002SQ-EVK is an evaluation kit developed by Texas Instruments, designed to provide engineers, developers, and enthusiasts with a comprehensive platform to assess, explore, and innovate using the SD002SQ power management integrated circuit (PMIC). This evaluation kit is an essential tool for those looking to implement advanced power solutions in their electronic designs, particularly in applications requiring high efficiency, compact size, and reliable performance.

At the heart of the SD002SQ-EVK is the SD002SQ chip, a state-of-the-art PMIC that boasts a wide input voltage range, multiple output voltage rails, and a host of protection features. This chip is particularly well-suited for powering complex systems such as embedded processors, FPGAs, and DSPs, making it a versatile choice for a variety of industrial, automotive, and consumer applications.

The evaluation kit includes a fully assembled board that allows for immediate testing and experimentation. It comes equipped with a range of test points and jumpers, giving users the flexibility to configure the PMIC according to their specific needs. Additionally, the SD002SQ-EVK provides access to all the necessary signals and pins, facilitating easy integration with existing prototypes or systems.

Texas Instruments has ensured that the SD002SQ-EVK is user-friendly, with comprehensive documentation that includes a detailed user guide, schematic diagrams, and application notes. These resources are invaluable for both novice and experienced users, providing insights into the PMIC's capabilities and guidance on how to maximize its potential in various scenarios.

Users can also benefit from the support and expertise of the Texas Instruments community and technical support teams. Whether it's through forums, direct support, or additional online resources, assistance is readily available for any questions or challenges that may arise during the evaluation process.

In summary, the SD002SQ-EVK from Texas Instruments is an excellent starting point for anyone looking to delve into advanced power management solutions. With its combination of a feature-rich PMIC, a user-friendly interface, and robust support materials, this evaluation kit is a valuable asset for developing efficient, high-performance electronic products.

You May Also Be Interested in

Microchip Technology
EVAL BOARD DUAL USB UCS2112 / UCS2112 USB Interface Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD DGTL ISO 3KV 4CH / ISO7342C Digital Isolator Interface Evaluation Board
Need more? Email Us
Semtech Corporation
EB W/ GS3140 + GS6152 + GS2989 / GS2989, GS3140, GS6152 Video Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
Infineon Technologies
EVALUATION KIT DAUGHTER BOARD / Evaluation Board
Lowest to $4.8972
STMicroelectronics
UPS (LINE INTERACTIVE - 450W) / ST72F324J6T6 Uninterruptible Power Supply (UPS) Power Management Evaluation Board
Need more? Email Us
Infineon Technologies
EVAL BOARD / 2EDL05I06-PF Gate Driver Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVAIL MOD / TPS659038-Q1, TPS659039-Q1 Special Purpose: Mobiles Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD HMC830LP6GE / HMC830LP6GE PLL Timing Evaluation Board
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess