EN
  • EN
  • DE

SD001EVK

Part No SD001EVK
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Texas Instruments
Package Box
Product Status Obsolete
Type Interface
Function Digital Cable Driver
Utilized IC / Part CLC001
Supplied Contents Board(s)
Base Product Number SD00
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 9030.90.6600
Win Source Part Number 1284416-SD001EVK
Ultra Librarian 3D Model Ultra Librarian SD001EVK CAD Model

Description

Introducing the Texas Instruments SD001EVK

The SD001EVK is an evaluation kit from Texas Instruments, designed to showcase the capabilities and facilitate the development of applications using the SD001 series of products. This comprehensive kit is an essential tool for engineers and developers working on cutting-edge technology solutions in various industries.

The evaluation kit comes packed with features that enable users to fully explore the functionalities of the SD001 product line. It includes a high-performance module that is equipped with a range of interfaces and supports multiple communication protocols, making it a versatile choice for a wide array of applications. The SD001EVK is particularly well-suited for projects that require reliable data acquisition, processing, and communication.

Key Features:

  • Easy Integration: The SD001EVK is designed to integrate seamlessly with existing systems, providing a user-friendly platform for development and testing.
  • Comprehensive Documentation: Texas Instruments provides extensive documentation, including datasheets, user manuals, and application notes, to assist users in getting up to speed with the kit's capabilities and features.
  • Software Support: The kit includes software tools and examples that help accelerate the development process, allowing for rapid prototyping and iteration.
  • Connectivity Options: With a range of connectivity options, the SD001EVK ensures that your projects can communicate effectively, whether that's through wired or wireless means.
  • Durable Design: Built to Texas Instruments' high standards, the SD001EVK is designed for durability and reliability, ensuring that it can withstand the rigors of development and testing.

Whether you're developing industrial control systems, working on advanced communication technology, or creating innovative consumer electronics, the SD001EVK provides the tools you need to bring your ideas to life. With its robust design, extensive support, and flexible capabilities, the SD001EVK from Texas Instruments is an invaluable asset for any development team.

You May Also Be Interested in

Renesas Electronics America
EVAL BOARD FOR TW2866-LA2-GR / TW2866 Video Processing Video Evaluation Board
Need more? Email Us
Semtech Corporation
EB W/ GS3140 + GS6152 + GS2989 / GS2989, GS3140, GS6152 Video Evaluation Board
Need more? Email Us
STMicroelectronics
EVAL BOARD FOR MP23DB01HP / MP23DB01HP MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us
Texas Instruments
MULTI ADC AND DAC EVALUATION MOD
Need more? Email Us
Texas Instruments
EVAIL MOD / TPS659038-Q1, TPS659039-Q1 Special Purpose: Mobiles Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD HMC830LP6GE / HMC830LP6GE PLL Timing Evaluation Board
Need more? Email Us
Infineon Technologies
EVAL BOARD / 2EDL05I06-PF Gate Driver Power Management Evaluation Board
Need more? Email Us
Microchip Technology
EVALUATION BOARD USB2241-AEZG / USB2241 SD/MMC Memory Evaluation Board
Need more? Email Us
Infineon Technologies
EVALUATION KIT DAUGHTER BOARD / Evaluation Board
Lowest to $4.8972

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess