Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube
Core Processor S08
Data Bus Width 8-Bit
Speed 20MHz
Peripherals LVD, POR, PWM, WDT
The number of I/O 4
Program Memory Size 2KB (2K x 8)
Program Memory Type FLASH
Date RAM Size 160 x 8
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 4x10b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number MC9S08QA2
Manufacturer Pack Quantity 50
MSL Level Not Applicable
Win Source Part Number 1220481-MC9S08QA2CPAE
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC9S08QA2CPAE CAD Model

Description

NXP MC9S08QA2CPAE Microcontroller

The NXP MC9S08QA2CPAE is a versatile and powerful 8-bit microcontroller that is part of the S08 family of microcontrollers. Designed to offer a balance between performance and power efficiency, this microcontroller is ideal for a wide range of applications, from consumer electronics to industrial control systems.

Key Features

  • CPU: 8-bit HCS08 Central Processing Unit (CPU) ensuring a high level of code efficiency and speed.
  • Speed: Up to 20 MHz bus frequency, providing robust processing capabilities for time-sensitive tasks.
  • Flash Memory: 2 KB on-chip flash memory, enabling reliable storage for firmware and applications.
  • RAM: 128 bytes of Random Access Memory (RAM), offering sufficient space for temporary data storage during operation.
  • I/O Pins: 16 general-purpose input/output (GPIO) pins, which provide flexibility in interfacing with external peripherals and devices.
  • ADC: 10-bit Analog-to-Digital Converter (ADC) with multiple channels, allowing for precise conversion of analog signals to digital data.
  • Timers: Integrated 8-bit and 16-bit timers, including a Real-Time Interrupt (RTI) module and a 2-channel Timer/PWM module for complex timing operations.
  • Communication: Multiple communication interfaces including I2C, SPI, and SCI for versatile connectivity options.
  • Voltage Range: Operates at 1.8V to 3.6V, making it suitable for low-power applications.
  • Package: Available in a 16-pin TSSOP package, which is compact and suitable for space-constrained applications.

Applications

The MC9S08QA2CPAE microcontroller is used in a variety of applications due to its small footprint, low power consumption, and robust feature set. It is particularly well-suited for:

  • Consumer electronics such as toys, remote controls, and handheld devices
  • Automotive modules like sensors and small actuators
  • Industrial controls for monitoring and process control
  • Smart home devices and IoT (Internet of Things) applications
  • Battery-operated devices due to its power-saving modes

With its integration of essential peripherals and the ability to run complex programs with minimal power usage, the NXP MC9S08QA2CPAE microcontroller is a reliable choice for designers looking to optimize both performance and efficiency.

You May Also Be Interested in

NXP / Nexperia
IC MCU 32BIT 2MB FLASH 257MAPBGA
Lowest to $78.2329
ECAD model for FS32R274KCK2MMM
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9BF166KPMC-G-JNE2
NXP / Nexperia
K30 Sub-Family | IC MCU 32BIT 512KB FLASH 144LQFP
Need more? Email Us
ECAD model for MK30DN512VLQ10
Texas Instruments
IC MCU 8BIT 4KB OTP 40DIP
Lowest to $10.5382
ECAD model for COP8SAC740N8
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY90F025FPMT-GS-9110E1
Rochester Electronics
IC MCU 32BIT 256KB FLASH 100TQFP
Lowest to $22.1169
ECAD model for CY8C5248AXI-047
NXP / Nexperia
ColdFire Microcontroller | IC MCU 32BIT 256KB FLASH 80LQFP
Lowest to $46.9173
ECAD model for MCF51AC256BCLKE
Rochester Electronics
IC MCU 8BIT 64KB FLASH 100TQFP
Lowest to $17.4281
ECAD model for CY8C3446AXI-105
Silicon Labs
IC MCU 8BIT 32KB FLASH 32QFP / 8051 series Microcontroller IC 8-Bit 50MHz 32KB (32K x 8) FLASH 32-QFP (7x7)
Need more? Email Us
ECAD model for C8051F560-IQ

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.1665
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.3069
ECAD model for FT230XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.1665
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention