EN
  • EN
  • DE

SCANSTA111MT/NOPB

Part No SCANSTA111MT/NOPB
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC SCAN BRIDGE MULTIDROP 48TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Applications Testing Equipment
Supply Voltage - Operating 3 V to 3.6 V
Case / Package 48-TSSOP
Mounting Surface Mount
Win Source Part Number 1094888-SCANSTA111MT/NOPB
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Power Management, Commercial
Ultra Librarian 3D Model Ultra Librarian SCANSTA111MT/NOPB CAD Model

Description

SCANSTA111MT/NOPB - Texas Instruments

The SCANSTA111MT/NOPB is a sophisticated integrated circuit from Texas Instruments, designed to enhance the capabilities and performance of boundary-scan test applications. This device is a part of the SCANSTA family and is known for its reliability and efficiency in complex electronic systems.

Key Features

  • Advanced Diagnostic Capabilities: The SCANSTA111MT/NOPB offers enhanced diagnostic functions that facilitate easier identification and resolution of system faults, making it an invaluable tool for maintenance and troubleshooting.
  • High-Speed Operation: With its ability to support high-speed data transfer, this device ensures quick and efficient communication within the system, which is critical for time-sensitive applications.
  • Multiple Test Access Ports (TAPs): It provides multiple TAPs, allowing for simultaneous testing of various parts of the system, thereby reducing overall test time and increasing throughput.
  • Flexible Integration: The SCANSTA111MT/NOPB is designed for easy integration into a variety of system architectures, making it a versatile solution for boundary-scan test applications.
  • Robust Construction: Housed in a compact LQFP package, this device is built to withstand the rigors of complex electronic environments, ensuring long-term stability and performance.

Applications

The SCANSTA111MT/NOPB is suitable for a wide range of applications, particularly in the fields of telecommunications, computing, and industrial control systems. Its ability to perform boundary-scan tests with precision and speed makes it an essential component in the development and maintenance of printed circuit boards and complex integrated systems.

Product Specifications

The device comes in a 48-pin LQFP (Low Profile Quad Flat Package) and operates over a broad temperature range. It is designed to be compatible with the IEEE 1149.1 standard, which is the common framework for test access ports and boundary-scan architectures. The NOPB designation indicates that the product is lead-free and RoHS compliant, adhering to environmental standards for hazardous substances.

In summary, the SCANSTA111MT/NOPB from Texas Instruments is a state-of-the-art solution for enhancing the capabilities of boundary-scan testing. Its robust feature set and flexible application range make it a go-to choice for engineers and technicians looking to improve their system's testability and reliability.

You May Also Be Interested in

Renesas Electronics America
IC INTFACE SPECIALIZED 143FCBGA / PCIe2-to-S-RIO2 Interface 143-FCBGA (13x13)
Lowest to $235.8803
Microchip Technology
IC INTERFACE SPECIALIZED 68TQFN / Switch Interfacing Interface 68-TQFN-EP (8x8)
Lowest to $25.2044
Texas Instruments
IC INTERFACE SPECIALIZED 32TQFP / HART Modem Interface 32-TQFP (5x5)
Lowest to $14.0238
NXP / Nexperia
IC INTERFACE SPECIALIZED 16SOIC / Interface 16-SOIC
Need more? Email Us
NXP / Nexperia
IC SBC CAN HIGH SPEED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $7.7960
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN
Lowest to $1.5747
Diodes Incorporated
PCIE EQX,W-QFN3060-40 / HDMI Redriver, Level Shifter Interface 40-TQFN (3x6)
Lowest to $3.7634
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $13.0247
Texas Instruments
INTERFACE / Retimer Interface 36-NFBGA (5x5)
Lowest to $44.4617

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.1300 $56.5200
9+ $11.5939 $104.3451
14+ $11.2316 $157.2424
19+ $10.8693 $206.5167
24+ $10.5070 $252.1680
32+ $9.4200 $301.4400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,100 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess