EN
  • EN
  • DE

SCAN25100TYA/NOPB

Part No SCAN25100TYA/NOPB
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description IC SERIAL/DESERIAL CPRI 100-TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete(EOL)
Purpose Serializer/Deserializer
Data Rate 2.5Gbps
Input Type LVCMOS, LVTTL
Output Type LVCMOS, LVTTL
Number of Inputs 10/1
Number of Outputs 1/10
Supply Voltage - Operating 1.8V, 3.3V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 100-TQFP-EP (14x14)
Win Source Part Number 064281-SCAN25100TYA/NOPB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SCAN25100TYA/NOPB CAD Model

Description

The SCAN25100TYA/NOPB is a high-quality, state-of-the-art product from Texas Instruments, an American technology company that designs and manufactures semiconductors and various integrated circuits.

  • Series: SCAN25100 Series
  • Characteristics: High efficiency, reliability, and durability
  • Type: SCAN Bridge device
  • Applications: Networking and telecommunication
  • Package: 100-Pin TQFP
  • Voltage Range: 3.3V
  • Feature: Self-test and diagnostics
  • Feature: High-speed data transfer capability
  • Data Rates: Up to 1 Gbps
  • Feature: Hot-swap functionality
  • Focus: Reducing electromagnetic interference (EMI) and improving signal integrity

You May Also Be Interested in

National Semiconductor (TI)
LINE TRANSCEIVER, 1 FUNC, 1 DRIV
Lowest to $11.7660
Maxim Integrated
1Mbps Serializer Input Output 24-TQFN (4x4)
Lowest to $3.8181
THine Electronics, Inc.
IC SERIALIZER DUAL 105TFBGA / 3.4Gbps Serializer 42 Input 2 Output 105-TFBGA (10x10)
Lowest to $15.6405
Maxim Integrated
Input Output
Need more? Email Us
Intel
SERIALIZER/DESERIALIZER
Need more? Email Us
THine Electronics, Inc.
IC SERIALIZER DUAL LVDS 100TQFP / 1.12Gbps Serializer 56 Input 8 Output 100-TQFP (14x14)
Lowest to $6.2736
THine Electronics, Inc.
6BIT V-BY-ONE_LVCMOS 48TQFP / Deserializer 1 Input 18 Output 48-TQFP (7x7)
Need more? Email Us
Texas Instruments
IC PROG 27BIT SERDES TX 80-BGA / 405Mbps Serializer 27 Input 1 Output 80-BGA MICROSTAR JUNIOR (5x5)
Lowest to $33.5755
National Semiconductor (TI)
LINE RECEIVER
Lowest to $15.3280

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.5287 $57.0574
5+ $23.4082 $117.0410
7+ $22.6767 $158.7369
10+ $21.9452 $219.4520
12+ $21.2137 $254.5644
16+ $19.0192 $304.3072
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess