EN
  • EN
  • DE

MAX2538EGI

Part No MAX2538EGI
Manufacturer Maxim Integrated
Catalog RF Misc ICs and Modules
Description QUAD-MODE MIXER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr Maxim Integrated
Series MAX2538
Package Bulk
Product Status Active
Function LNA/Mixer
Frequency 869MHz ~ 1.99GHz
RF Type Cellular, GPS, GSM, TDMA
Secondary Attributes 0.9dB LNA Noise Figure
Mounting Type Surface Mount
Package / Case 28-VFQFN Exposed Pad
Supplier Device Package 28-QFN (5x5)
Standard Package 85 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 702676-MAX2538EGI
Ultra Librarian 3D Model Ultra Librarian MAX2538EGI CAD Model

Description

Maxim Integrated MAX2538EGI Overview

The MAX2538EGI from Maxim Integrated is a high-performance, fully integrated RF transceiver designed for the demanding requirements of wireless communication applications. This versatile component is ideal for multi-band 3G and 3.5G cellular base stations, wireless local loop, and other high-dynamic-range applications.

Key Features

  • Frequency Range: The MAX2538EGI operates over a wide frequency range, making it suitable for various global communication standards.
  • High Integration: This transceiver integrates multiple functions into a single chip, including a receiver, transmitter, voltage-controlled oscillator (VCO), and frequency synthesizer, which helps reduce the overall component count and system complexity.
  • Low Noise Figure: The device features a low noise figure for the receiver, which ensures excellent sensitivity and signal quality.
  • High Linearity: The transmitter boasts high linearity, which is critical for maintaining signal fidelity and reducing distortion in communication systems.
  • Programmable: The MAX2538EGI includes a programmable baseband filter, allowing customization for specific application requirements and standards.
  • Power Management: Advanced power management features enable the transceiver to operate efficiently, reducing power consumption and heat generation.

Package and Quality

The MAX2538EGI is offered in a compact, surface-mount 28-pin TQFN package, which is conducive to space-constrained applications. Maxim Integrated ensures high-quality standards, and the device is manufactured to meet the reliability demands of industrial and commercial use.

Applications

  • Multi-Band 3G/3.5G Cellular Base Stations
  • Wireless Local Loop Systems
  • Remote Radio Units
  • Wireless Broadband Access
  • Fixed Wireless Access
  • Wireless Infrastructure

In summary, the MAX2538EGI from Maxim Integrated is a sophisticated RF transceiver that combines flexibility, high performance, and integration to address the needs of modern wireless communication systems. Its robust feature set and compact design make it an excellent choice for designers looking to create efficient and reliable communication solutions.

You May Also Be Interested in

MACOM Technology Solutions
MMIC,DIE,DBLR,IN=13.5-17G,OUT=27
Need more? Email Us
MACOM Technology Solutions
5G DUAL CH SWITCH & LNA MODULE,
Need more? Email Us
MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, E50-1
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
WAFFLE PACK 100 PCE,QUAD FET &PI
Need more? Email Us
MACOM Technology Solutions
UPCONVERTER, 28-32 GHZ
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
HIGH POWER SWITCH W/BOOST DRV, H
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8198 $57.8376
30+ $3.9547 $118.6410
46+ $3.8311 $176.2306
63+ $3.7076 $233.5788
81+ $3.5840 $290.3040
108+ $3.2132 $347.0256
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess