EN
  • EN
  • DE

MAX8631XETI+T

Part No MAX8631XETI+T
Manufacturer Maxim Integrated
Catalog PMIC - LED Drivers
Description IC LED DRIVER RGLTR DIM 28TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type DC DC Regulator
Topology Switched Capacitor (Charge Pump)
Internal Switch(s) Yes
Number of Outputs 8 + 2LDOs
Operating Input Voltage(Min) 2.7V
Maximum Supply Voltage 5.5V
Output Voltage 5V
Channel Output Current 30mA, 100mA (Flash)
Frequency 1MHz
Dimming Single-Wire
Applications Backlight, Camera Flash
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 28-TQFN (4x4)
Win Source Part Number 132543-MAX8631XETI+T
Ultra Librarian 3D Model Ultra Librarian MAX8631XETI+T CAD Model

Description

Maxim Integrated MAX8631XETI+T LED Driver Overview

The MAX8631XETI+T from Maxim Integrated is a high-efficiency, integrated power-management IC designed specifically for driving white LEDs. This compact solution is ideal for portable applications where power efficiency and space savings are critical, such as smartphones, tablets, and other handheld devices.

This LED driver IC features an internal switch and a high-frequency step-up converter, which allows for efficient operation and minimal power loss. With its ability to drive up to 10 white LEDs in series, the MAX8631XETI+T ensures uniform brightness and consistent color temperature across the display backlight or keypad backlighting applications.

Key Features

  • High Efficiency: The device boasts a high power-conversion efficiency, which is essential for maximizing battery life in portable devices.
  • Adjustable Brightness: It includes a built-in PWM (Pulse Width Modulation) interface that provides precise control over LED brightness levels, enabling dynamic backlight dimming.
  • Compact Design: The MAX8631XETI+T comes in a small, 28-pin TQFN (Thin Quad Flat No-lead) package, making it suitable for space-constrained applications.
  • Thermal Protection: The device is equipped with thermal shutdown protection, which helps to prevent damage from overheating.
  • Wide Input Voltage Range: It operates over a broad input voltage range, accommodating various power supply conditions.

Applications

Thanks to its versatility and high performance, the MAX8631XETI+T is well-suited for a range of lighting applications, including:

  • Smartphone and tablet displays
  • Portable media players
  • GPS devices
  • Other handheld electronics with backlit displays

With Maxim Integrated's commitment to quality and reliability, the MAX8631XETI+T is a reliable choice for designers looking to enhance the visual experience of their portable devices while maintaining efficient power usage.

You May Also Be Interested in

World Semi
20V 800kHz 3 16.5mA 5V~24V SOP-8 LED Drivers ICs RoHS
Lowest to $0.0204
Holtek
4.5V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.6054
Infineon Technologies
60mA 1 SOT-143R Current Regulation/Management RoHS
Lowest to $0.4366
Maxic
LED Driver IC 1 Output Buck PWM Analog Dimming 1.5A SOT-89-5
Lowest to $0.1223
SG Micro Corp
950kHz~1.4MHz 3 Boost 40mA 3V~24V WLCSP-12-B LED Drivers ICs RoHS
Lowest to $0.6695
On-Bright
150kHz Flyback 1 SOP-8 LED Drivers ICs RoHS
Lowest to $0.2911
Infineon Technologies
LED Lighting Driver ICs LED DRIVER
Lowest to $0.3493
Infineon Technologies
LED Driver IC Buck Analog PWM Dimming 0.7A SOIC-8-EP-150mil
Lowest to $2.3284
Advanced Analog Technology
320kHz Buck 2A 3.6V~28V SOIC-8 LED Drivers ICs RoHS
Lowest to $0.5821

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7644 $61.9372
30+ $3.9097 $117.2910
46+ $3.7872 $174.2112
64+ $3.6648 $234.5472
82+ $3.5424 $290.4768
110+ $3.1763 $349.3930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess