Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Hercules RM4 ARM Cortex-R4
Packaging Tray
Core Processor ARM Cortex-R4F
Core Size 16/32-Bit
Speed 200MHz
Connectivity CAN, EBI/EMI, Ethernet, I2C, LIN, MibSPI, SCI, SPI, UART/USART, USB
Peripherals DMA, POR, PWM, WDT
Number of I/O 64
Program Memory Size 3MB (3M x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 256K x 8
Supply Voltage 1.14 V ~ 1.32 V
Data Converters A/D 24x12b
Oscillator Type External
Operating Temperature Range -40°C ~ 105°C (TA)
Package 144-LQFP
Manufacturer Package 144-LQFP (20x20)
Win Source Part Number 793292-RM48L950DPGET
Popularity Medium
Supply and Demand Status Limited
Quantity per package 60
Family Name RM48L950
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian RM48L950DPGET CAD Model

Description

The RM48L950DPGET is a high-performance microcontroller from Texas Instruments, designed for safety-critical applications that demand reliable operation and advanced control features. This microcontroller is part of the Hercules RM series, which is renowned for its robust architecture and is specifically engineered to meet the stringent requirements of the automotive and industrial markets.

Equipped with a powerful ARM Cortex-R4F core, the RM48L950DPGET operates at a frequency of up to 220MHz. This core is supplemented by a floating-point unit (FPU) that enhances the computational capabilities, making it suitable for complex algorithms and control systems. The microcontroller also features 3MB of integrated flash memory and 256KB of RAM, providing ample space for application code and data storage.

One of the standout features of the RM48L950DPGET is its focus on safety. It includes built-in self-test (BIST) capabilities for both the logic and memory, error signaling modules, and a redundant analog-to-digital converter (ADC) pair that ensures accurate data acquisition even in the event of a failure. These features make it an ideal choice for applications such as automotive safety systems, industrial automation, and aircraft controls, where system integrity is paramount.

Connectivity options on the RM48L950DPGET are extensive, with support for multiple communication interfaces including CAN, LIN, Ethernet, and FlexRay, allowing for versatile integration into a wide range of system architectures. Additionally, the microcontroller offers a high number of input/output ports, timers, and PWM channels, providing developers with the flexibility to interface with a variety of peripherals and sensors.

For developers, Texas Instruments provides comprehensive software support, including the HALCoGen driver library and the SafeTI™ diagnostic library, which simplifies the process of achieving compliance with functional safety standards such as IEC 61508 and ISO 26262.

In summary, the RM48L950DPGET microcontroller is a sophisticated and reliable solution for developers who require a combination of high performance, extensive connectivity, and advanced safety features in their applications.

You May Also Be Interested in

Cypress Semiconductor Corp
ICU MCU FLASH / series Microcontroller IC
Need more? Email Us
ECAD model for CY91F223PFV-GS-SPE1
Cypress Semiconductor Corp
IC MCU SC-ASSP CS100 48WSON / series Microcontroller IC
Need more? Email Us
ECAD model for CY8AA4063WQN-GS-JKERE1
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9AF132LAPMC1-G-UNE2
Microchip Technology
IC MCU 16BIT 16KB FLASH 28SSOP
Lowest to $6.7092
ECAD model for DSPIC33EP16GS202-E/SS
NXP / Nexperia
IC MCU 32BIT 1MB FLASH 208LQFP / ARM® Cortex®-M4/M0 series Microcontroller IC 32-Bit Dual-Core 204MHz 1MB (1M x 8) FLASH 208-LQFP (28x28)
Need more? Email Us
ECAD model for LPC4367JBD208E
Texas Instruments
IC MCU 8BIT 1KB OTP 20SOIC
Need more? Email Us
ECAD model for COP8SAA720M9
NXP / Nexperia
K20 Sub-Family | IC MCU 32BIT 128KB FLASH 48LQFP
Lowest to $12.6063
ECAD model for MK20DX128VLF5
Texas Instruments
Need more? Email Us
ECAD model for COP8SAA720M8B
NXP / Nexperia
K30 Sub-Family | IC MCU 32BIT 512KB FLASH 144LQFP
Need more? Email Us
ECAD model for MK30DN512VLQ10

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention