Products specifications Report Issue?

Categories Isolators
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Technology Capacitive Coupling
Type General Purpose
Isolated Power No
Number of Channels 4
Inputs - Side 1/Side 2 3/1
Channel Type Unidirectional
Isolation Voltage 2500Vrms
Common Mode Transient Immunity (Min) 25kV/μs
Data Rate 25Mbps
Propagation Delay tpLH / tpHL (Max) 42ns, 42ns
Pulse Width Distortion (Max) 2.5ns
Rise and Fall Time 2ns, 2ns
Supply Voltage - Operating 3.15 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Case / Package 16-SOIC
Win Source Part Number 002067-ISO7241CDWR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ISO7241CDWR CAD Model

Description

The ISO7241CDWR is a high-performance, cutting-edge product from Texas Instruments, a multinational semiconductor technology company renowned for its innovative solutions.

  • Channels: Four independent isolation channels
  • Isolation Voltage: 2500 Vrms for 1 minute per UL and 4242 Vpk per VDE
  • Data Rate: Up to 25 Mbps
  • Fail-Safe Output: Yes
  • Temperature Range: -40°C to 125°C
  • Power Consumption: Low, consuming only 1.5 mA per channel @ 1 Mbps
  • Noise-Filtering Technology: Yes
  • Package: Compact, surface-mount SOIC package

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 5KV 2CH LVDS 20-SOIC
Need more? Email Us
ECAD model for ADN4652BRWZ-RL7
Texas Instruments
DGTL ISOLTR 5.7KV 1CH GP 16-SOIC
Need more? Email Us
ECAD model for ISO7810FDW
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH I2C 16-SOIC
Need more? Email Us
ECAD model for ADUM2251WARWZ
Texas Instruments
DGTL ISOLTR 5.7KV 3CH GP 16-SOIC
Lowest to $8.9733
ECAD model for ISO7831FDW
Analog Devices Inc.
Dual-Channel Digital Isolators, Enhanced System-Level ESD Reliability | IC DGTL ISO 2CH LOGIC 8SOIC
Lowest to $8.0753
ECAD model for ADUM3211WCRZ
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 20-SSOP
Lowest to $26.0776
ECAD model for ADUM3471WARSZ
Analog Devices Inc.
Quad-Channel Digital Isolators | IC DGTL ISO 4CH LOGIC 16SOIC
Lowest to $3.3302
ECAD model for ADUM1401WSRWZ
Analog Devices Inc.
Lowest to $4.8245
ECAD model for ADUM1401BRWZ ADUM1401BRWZ-RL
Analog Devices Inc.
DGTL ISOLTR 3KV 2CH GP 8-SOIC
Need more? Email Us
ECAD model for ADUM1286WBRZ

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3991 $55.9640
80+ $1.3106 $104.8480
120+ $1.2663 $151.9560
170+ $1.1778 $200.2260
225+ $1.1335 $255.0375
280+ $1.0892 $304.9760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 22,000 pieces
MOQ: 40 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention