EN
  • EN
  • DE
  • IT

C1210C102J2GAC

Part No C1210C102J2GAC
Manufacturer Kemet
Catalog Ceramic Capacitors
Description CERAMIC CHIP CAPACITORS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Kemet
Win Source Part Number 1158344-C1210C102J2GAC
Manufacturer Homepage www.kemet.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian C1210C102J2GAC CAD Model

Description

The C1210C102J2GAC is a ceramic capacitor manufactured by Kemet. It is a surface-mount capacitor, meaning it is designed to be soldered directly onto a circuit board without the need for through-hole mounting. Ceramic capacitors are widely used in electronic circuits due to their stability, reliability, and relatively small size.

Applications

  • Bypass Capacitors: Used to decouple noise from power supplies and provide a stable voltage source for integrated circuits.
  • Filtering Capacitors: Used in filtering circuits to remove unwanted frequencies from a signal.
  • Timing Circuits: Used in timing circuits to control the timing of events.
  • Resonant Circuits: Used in resonant circuits to create a specific resonant frequency.
  • General Purpose Coupling: Used to couple signals between different parts of a circuit, blocking DC voltage while allowing AC signals to pass.

Features

  • Surface Mount Technology (SMT): Designed for automated placement and soldering on circuit boards.
  • High Capacitance Stability: Maintains its capacitance value over a wide range of temperatures and voltages.
  • Low Equivalent Series Resistance (ESR): Minimizes power loss and improves circuit performance.
  • Small Size: Allows for high-density circuit designs.
  • High Reliability: Offers long-term stability and performance.

Benefits

  • Improved Circuit Performance: Reduces noise and improves signal integrity.
  • Increased Circuit Density: Allows for more components to be placed on a circuit board.
  • Reduced Manufacturing Costs: Simplifies the assembly process and reduces labor costs.
  • Enhanced Reliability: Ensures long-term stability and performance of electronic devices.
  • Stable operation: Maintains consistent performance over varying environmental conditions.

Additional Details

The C1210C102J2GAC typically has a capacitance value of 1000 pF (picofarads) with a tolerance of ±5%. The voltage rating is often in the range of 200V. It conforms to EIA standard case size 1210. The dielectric material is typically a Class 1 ceramic, such as C0G or NP0, which provides excellent temperature stability. This type of capacitor is non-polarized, meaning it can be connected in either direction without affecting its performance. The termination is typically made of nickel-barrier with tin plating for solderability.

You May Also Be Interested in

Kemet
CAP CER 1000PF 50V X7R 0603
Lowest to $0.1984
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
Yageo
CAP CER 0.56UF 25V X7R 0805
Lowest to $0.0380
AVX Corp/Kyocera Corp
CAP CER 1UF 16V X5R 0402
Lowest to $0.0330
AVX Corp/Kyocera Corp
CAP CER 0.1UF 6.3V X5R 0402
Lowest to $0.0053
Walsin Technology Corporation
CAP CER 0.22UF 50V X5R 0402
Lowest to $0.0888
AVX Corp/Kyocera Corp
CAP CER 1UF 6.3V X7R 0402
Lowest to $0.0728
Kemet
CAP CER 4700PF 440VAC Y5V RADIAL
Lowest to $0.1747
TDK Corporation
CAP CER 0.33UF 250V X7T SMD
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
210+ $0.2758 $57.9180
515+ $0.2264 $116.5960
790+ $0.2194 $173.3260
1,090+ $0.2122 $231.2980
1,410+ $0.2051 $289.1910
1,885+ $0.1839 $346.6515
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,000 pieces
MOQ: 210 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess