EN
  • EN
  • DE

SL2ICS2001DW/V1D,3

Part No SL2ICS2001DW/V1D,3
Manufacturer NXP / Nexperia
Catalog RFID Transponders, Tags
Description RFID TAG R/W 13.56MHZ INLAY  /  RFID Tag Read/Write 1kB (User) Memory 13.56MHz ISO 15693 Inlay
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RFID Transponders, Tags
Mfr NXP USA Inc.
Package Bulk
Style Inlay
Technology Passive
Frequency 13.56MHz
Memory Type Read/Write
Writable Memory 1kB (User)
Standards ISO 15693
Base Product Number SL2ICS2001
Other Names 935279561003
Standard Package 32,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 1235614-SL2ICS2001DW/V1D,3
Ultra Librarian 3D Model Ultra Librarian SL2ICS2001DW/V1D,3 CAD Model

Description

The NXP SL2ICS2001DW/V1D,3 is an advanced, high-performance RFID IC designed for seamless integration into various RFID tagging and identification applications. This product is part of NXP's renowned SL2 ICODE series, which is widely recognized for its reliability, efficiency, and industry-leading features tailored for smart label solutions.

Key Features

  • High-Frequency Interface: Operating at 13.56 MHz, this RFID IC is compatible with ISO/IEC 15693 and ISO/IEC 18000-3 mode 1 standards, ensuring broad interoperability and global compliance.
  • Memory: The SL2ICS2001DW/V1D,3 comes with user-friendly memory features, including a unique identifier for each chip, and ample user memory space for data storage, making it ideal for a variety of applications.
  • Security: Enhanced security features, such as password protection and mutual three-pass authentication, provide a robust defense against unauthorized access and manipulation of the tag's data.
  • Read/Write Endurance: It offers high read/write endurance, ensuring data integrity and tag longevity even in environments requiring frequent updates to the stored information.
  • Anti-Collision: The IC is equipped with an efficient anti-collision mechanism, allowing for the quick and reliable identification of tags even when they are presented in dense populations.

Applications

The versatility of the NXP SL2ICS2001DW/V1D,3 makes it suitable for a wide range of applications. It is commonly used in library and media management, supply chain and inventory control, pharmaceutical and healthcare tracking, and contactless smart tickets for public transport and event access. Its robust design ensures that it can meet the demands of both industrial and consumer use cases.

Technical Specifications

  • Frequency: 13.56 MHz
  • Standards: ISO/IEC 15693, ISO/IEC 18000-3 mode 1
  • Memory: User memory with block lock feature
  • Security: Password protection, mutual three-pass authentication
  • Anti-Collision: Supported

In conclusion, the NXP SL2ICS2001DW/V1D,3 represents a sophisticated solution for businesses and organizations looking to leverage RFID technology for improved tracking, security, and data management. Its combination of performance, security, and ease of use makes it an excellent choice for a multitude of RFID applications.

You May Also Be Interested in

NXP / Nexperia
IC TRANSPONDER IMMOBILIZER PLLMC
Lowest to $23.7670
NXP / Nexperia
IC I-CODE SLI SMART LABEL DIE
Need more? Email Us
3M
3M ELECTRONIC MARKING SYSTEM (EM / RFID Tag Memory
Need more? Email Us
NXP / Nexperia
RFID TAG R/W 125KHZ PLLMC
Lowest to $3.4547
STMicroelectronics
RFID TAG R/W 13.56MHZ INLAY / RFID Tag Read/Write 2kb (User) Memory 13.56MHz ISO 14443 Inlay
Need more? Email Us
NXP / Nexperia
RFID TAG R/W 13.56MHZ INLAY / RFID Tag Read/Write 1kB (User) Memory 13.56MHz ISO 15693 Inlay
Need more? Email Us
Panasonic
RFID TAG R/W 13.56MHZ ENCAP
Need more? Email Us
NXP / Nexperia
RFID TAG R/W 125KHZ PLLMC
Need more? Email Us
Adafruit Industries LLC
RFID TAG R/W 13.56MHZ
Lowest to $6.2520

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess