EN
  • EN
  • DE

RFT3500-32BCCP-TR

Part No RFT3500-32BCCP-TR
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 294188-RFT3500-32BCCP-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RFT3500-32BCCP-TR CAD Model

Description

The RFT3500-32BCCP-TR is a cutting-edge product from Texas Instruments, a globally recognized leader in semiconductor technology.

  • Manufacturer: Texas Instruments
  • Product Name: RFT3500-32BCCP-TR
  • Type: high-performance, low-power RF transceiver
  • Applications: low-cost, low-power wireless applications
  • Frequency Band: 2.4 GHz ISM band
  • Compliance: IEEE 802.15.4g and ETSI EN 300 220 regulations
  • Network Topologies: point-to-point, point-to-multipoint, and mesh networks
  • Modulation: advanced modulation and demodulation scheme
  • Features: integrated voltage regulator, on-chip balun, and a programmable output power amplifier
  • Package: compact, surface-mount package

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Lowest to $2.4357
Infineon Technologies
Lowest to $2.8702
Intel
Need more? Email Us
Qualcomm
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Lowest to $19.1290
Qualcomm
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess