EN
  • EN
  • DE

SG2001-2.5XN5

Part No SG2001-2.5XN5
Manufacturer SG Micro Corp
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SG Micro Corp
Win Source Part Number 319499-SG2001-2.5XN5
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SG2001-2.5XN5 CAD Model

Description

The SG2001-2.5XN5 is a voltage detector manufactured by SG Micro Corp. It functions as a voltage supervisor, designed to monitor voltage levels in electronic circuits and generate a reset signal when the voltage falls below a specific threshold. This particular model has a threshold voltage of 2.5V.

Applications:

  • Microprocessor/Microcontroller Reset: Ensures reliable reset during power-up, power-down, and brownout conditions.
  • Battery-Powered Devices: Monitors battery voltage to prevent deep discharge and ensure proper operation.
  • Power Supply Supervision: Supervises voltage rails in power supplies to protect connected devices.
  • Memory Protection: Protects volatile memory from data corruption during low-voltage events.
  • Portable Electronics: Used in smartphones, tablets, and other portable devices to ensure stable operation.

Features:

  • Precise Voltage Monitoring: Accurately detects voltage drops below the threshold.
  • Low Quiescent Current: Minimizes power consumption in battery-powered applications.
  • Small Footprint: Available in compact packages for space-constrained designs.
  • Open-Drain Output: Provides flexibility in interfacing with various logic levels.
  • Wide Operating Voltage Range: Supports a range of input voltages.

Benefits:

  • Enhanced System Stability: Prevents system crashes and data loss due to voltage fluctuations.
  • Extended Battery Life: Low power consumption prolongs battery runtime.
  • Simplified Design: Reduces component count and board space requirements.
  • Improved Reliability: Protects against voltage-related failures.
  • Cost-Effective Solution: Provides essential voltage supervision functionality at a low cost.

The SG2001-2.5XN5 plays a crucial role in ensuring the reliable operation of electronic devices. Its precise voltage monitoring and low power consumption make it well-suited for a wide range of applications. The open-drain output simplifies interfacing with microcontrollers and other digital circuits. This device offers a cost-effective and efficient solution for voltage supervision needs.

Technical Specifications:

  • Threshold Voltage: 2.5V
  • Supply Voltage Range: Typically 1.6V to 5.5V (Check the specific datasheet)
  • Quiescent Current: Typically a few microamperes (Check the specific datasheet)
  • Output Type: Open-Drain
  • Package: SOT-23, or similar (Check the specific datasheet)
  • Operating Temperature: -40°C to +85°C (Check the specific datasheet)

You May Also Be Interested in

Fuji Electric
Lowest to $6.5223
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
Fuji Electric
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
ON Semiconductor
Lowest to $0.8593
Mitsubishi
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.5694 $61.2634
26+ $4.5703 $118.8278
40+ $4.4271 $177.0840
54+ $4.2851 $231.3954
70+ $4.1418 $289.9260
94+ $3.7133 $349.0502
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess