EN
  • EN
  • DE

RF430FRL154HCRGER

Part No RF430FRL154HCRGER
Manufacturer Texas Instruments
Catalog RFID, RF Access, Monitoring ICs
Description IC RFID TRANSP 13.56MHZ 24VQFN / RFID Transponder IC 13.56MHz ISO 15693, ISO 18000-3, NFC I²C, SPI 1.45V ~ 1.65V 24-VFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RFID, RF Access, Monitoring ICs
Mfr Texas Instruments
Package Tape & Reel
Type RFID Transponder
Frequency 13.56MHz
Standards ISO 15693, ISO 18000-3, NFC
Interface I2C, SPI
Voltage - Supply 1.45V ~ 1.65V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-VQFN (4x4)
Base Product Number RF430FRL154
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names RF430FRL154HCRGER-ND,296-42690-2,296-42690-1,296-42690-6,-296-42690-1-ND
Standard Package 3,000
Win Source Part Number 974561-RF430FRL154HCRGER
Ultra Librarian 3D Model Ultra Librarian RF430FRL154HCRGER CAD Model

Description

The Texas Instruments RF430FRL154HCRGER is a highly integrated NFC (Near Field Communication) transponder device that combines a wireless NFC interface and a customizable ISO15693-compliant RFID interface. This dynamic device is designed for use in a wide range of applications, including but not limited to, medical devices, consumer electronics, and secure asset tracking.

Key Features

  • ISO/IEC 15693 Compliant: The device adheres to the ISO/IEC 15693 standard for RFID, ensuring compatibility with a broad range of NFC readers and systems.
  • Integrated Memory: Equipped with 2KB of programmable user memory, the RF430FRL154HCRGER can store data such as sensor information, user credentials, or device configuration parameters.
  • Low-Power Operation: Designed with power conservation in mind, this NFC transponder is ideal for battery-powered applications where energy efficiency is paramount.
  • Customizable Sensor Interface: The device includes an analog-to-digital converter (ADC) with a programmable gain amplifier, enabling direct connection to sensors and the collection of analog data.

Applications

  • Medical device data logging and patient monitoring
  • Consumer electronics for device configuration and pairing
  • Secure asset tracking and inventory management
  • Event and access control with secure NFC tags

Technical Specifications

The RF430FRL154HCRGER operates at a frequency of 13.56 MHz and provides a robust and secure communication interface. The device is encapsulated in a small 8-mm x 8-mm VQFN package, making it suitable for compact designs. It is also characterized by a wide temperature range, ensuring reliable operation in diverse environments.

For developers and engineers looking to integrate NFC capabilities into their products, the RF430FRL154HCRGER from Texas Instruments offers a versatile and power-efficient solution. With its easy-to-use interface and customizable features, it stands out as a top choice for a variety of NFC-enabled applications.

You May Also Be Interested in

NXP / Nexperia
NFC/RFID Read/Write 13.56MHz 32-Pin SO Bulk / IC MIFARE READER 32SO
Lowest to $17.2058
Microchip Technology
IC XMITTER 125KHZ FOR TPM 20QFN
Need more? Email Us
Atmel
IC BASEREADER RFID 125KHZ 16SOIC / NFC/RFID Read/Write 0.121MHz to 0.129MHz 16-Pin SOIC Tube
Lowest to $19.0909
Microchip Technology
IC KEYLESS ENTRY AFE 3CH 14TSSOP
Lowest to $6.0510
Microchip Technology
IC TRANSPONDER FOR RFID 16-SSOP / TRANSPONDER INTERFACE FOR MICROCONTROLLER
Need more? Email Us
NXP / Nexperia
IC TRANSMISSION MOD 40-HVQFN / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP T/R
Lowest to $45.4874
NXP / Nexperia
IC STAND ALONE TAG READER 20SOIC
Need more? Email Us
NXP / Nexperia
IC UCODE MOD 8-TSSOP / High Performance NFC/RFID Transponder IC
Lowest to $1.6320
NXP / Nexperia
NFC/RFID Read/Write 13.56MHz 32-Pin SO Bulk / IC MIFARE HS READER 32SO
Lowest to $9.2183

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.5997 $50.5967
27+ $3.7741 $101.9007
42+ $3.6562 $153.5604
57+ $3.5382 $201.6774
74+ $3.4203 $253.1022
98+ $3.0665 $300.5170
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,800 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess