EN
  • EN
  • DE
  • IT

2RH2500L-8/B

Part No 2RH2500L-8/B
Manufacturer Yageo
Catalog Gas Discharge Tube Arresters (GDT)
Description GDT 2500V 2.5KA 2 POLE TH / Gas Discharge Tube 2500 V 2500A (2.5kA) ±20% 2 Pole Through Hole
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Gas Discharge Tube Arresters (GDT)
Mfr YAGEO
Series 2R-8x8
Package Box
Product Status Active
Voltage - DC Spark Over (Nom) 2500 V
Impulse Discharge Current (8/20µs) 2500A (2.5kA)
Tolerance ±20%
Number of Poles 2
Fail Short No
Mounting Type Through Hole
Package / Case Axial Cylinder
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.30.8000
Win Source Part Number 1361268-2RH2500L-8/B
Ultra Librarian 3D Model Ultra Librarian 2RH2500L-8/B CAD Model

Description

The 1361268-2RH2500L-8/B is a gas discharge tube arrester (GDT) manufactured by YAGEO.

  • Series: 2R-8x8
  • Function: Circuit Protection
  • DC Spark Over Voltage: 2500V
  • Impulse Discharge Current: 2500A (2.5kA)
  • Package: Box
  • Mounting Type: Through-Hole
  • Tolerance: ±20%
  • ECCN: EAR99
  • Number of Poles: Two
  • Fail Short: No

You May Also Be Interested in

Littelfuse Inc.
GDT 350V 10KA 3 POLE TH
Need more? Email Us
EPCOS (TDK)
GDT 230V 10KA 3 POLE TH
Need more? Email Us
Bourns Inc.
GDT 1000V 3KA 2 POLE SMD
Need more? Email Us
Littelfuse Inc.
GDT 470V 10KA 2 POLE TH
Need more? Email Us
Bourns Inc.
GDT 3000V 5KA 2 POLE TH
Need more? Email Us
Bourns Inc.
GDT 60V 10KA 3 POLE THROUGH HOLE
Need more? Email Us
Bourns Inc.
GDT 250V 5KA 2 POLE THROUGH HOLE
Need more? Email Us
Bourns Inc.
GDT 1100V 2.5KA 2 POLE SMD
Need more? Email Us
Bourns Inc.
GDT 150V 5KA 2 POLE THROUGH HOLE
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
205+ $0.2489 $51.0245
490+ $0.2043 $100.1070
760+ $0.1979 $150.4040
1,045+ $0.1915 $200.1175
1,355+ $0.1851 $250.8105
1,810+ $0.1660 $300.4600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 400 pieces
MOQ: 205 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess