EN
  • EN
  • DE

RF430CL331HIRGTR

Part No RF430CL331HIRGTR
Manufacturer Texas Instruments
Catalog RFID, RF Access, Monitoring ICs
Description IC RFID TRANSP 13.56MHZ 16QFN / RFID Transponder IC 13.56MHz ISO 14443 I²C 2V ~ 3.6V 16-VFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RFID, RF Access, Monitoring ICs
Mfr Texas Instruments
Package Tape & Reel
Type RFID Transponder
Frequency 13.56MHz
Standards ISO 14443
Interface I2C
Voltage - Supply 2V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-VFQFN Exposed Pad
Supplier Device Package 16-VQFN (3x3)
Base Product Number RF430CL331
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-44160-6,296-44160-1,296-44160-2,-296-44160-1,-296-44160-1-ND
Standard Package 3,000
Win Source Part Number 1019111-RF430CL331HIRGTR
Ultra Librarian 3D Model Ultra Librarian RF430CL331HIRGTR CAD Model

Description

The RF430CL331HIRGTR is a dynamic NFC (Near Field Communication) Interface Transponder from the renowned semiconductor manufacturer, Texas Instruments. This innovative product is designed to facilitate NFC communication using the ISO/IEC 15693 and ISO/IEC 18000-3 compliant RFID protocol. It is an ideal solution for various applications, including consumer electronics, medical devices, and industrial systems that require simple and secure wireless communication.

Key Features and Benefits

  • ISO/IEC 15693 and 18000-3 Compliant: The RF430CL331HIRGTR adheres to established standards, ensuring compatibility with a wide range of NFC devices and systems.
  • Programmable 3kB EEPROM: This transponder comes with a sizable memory capacity, enabling users to store and transfer data efficiently between devices.
  • Low Power Consumption: Designed with power efficiency in mind, this product is suitable for battery-powered devices, helping to extend their operational lifespan.
  • Customizable RF Communication: Users can configure the RF communication settings to match their specific requirements, enhancing flexibility and control.
  • High Data Rate: It supports a fast data transfer rate, which is crucial for applications demanding quick and seamless data exchange.
  • Easy Integration: The compact form factor and straightforward interfacing make it easy to integrate into existing designs without significant modifications.

Applications

  • Wireless Data Logging
  • Contactless Access Control
  • Consumer Electronics
  • Medical Device Authentication
  • Industrial Automation

The RF430CL331HIRGTR is available in a small outline integrated circuit (SOIC) package, making it a practical choice for space-constrained applications. Its robust design ensures reliable performance across a broad range of operating conditions. Texas Instruments has equipped this transponder with the necessary features to address the growing demand for secure and efficient wireless communication solutions in today's interconnected world.

Whether you are developing a new product or upgrading an existing system, the RF430CL331HIRGTR serves as a versatile and powerful component that can help streamline communication processes and enhance user experiences.

You May Also Be Interested in

Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Need more? Email Us
NXP / Nexperia
PN5180A0HN/HVQFN40//C1/REEL 13 Q / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP T/R
Need more? Email Us
STMicroelectronics
IC RFID READER/TRANSP 32VFQFN
Lowest to $5.4647
Others
Lowest to $28.8819
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $5.1281
NXP / Nexperia
IC RFID RDR/TRAN 13.56MZ 40HVQFN
Lowest to $4.4146
Microchip Technology
IC RFID BASEREADER 125KHZ 16SOIC
Lowest to $2.9649
Microchip Technology
IC TRANSPONDER FOR RFID 16-SSOP / TRANSPONDER INTERFACE FOR MICROCONTROLLER
Need more? Email Us
Atmel
IC BASEREADER RFID 125KHZ 16SOIC / NFC/RFID Read/Write 0.121MHz to 0.129MHz 16-Pin SOIC Tube
Lowest to $19.0909

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5688 $54.9080
80+ $1.2873 $102.9840
125+ $1.2470 $155.8750
170+ $1.2068 $205.1560
215+ $1.1666 $250.8190
290+ $1.0459 $303.3110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,001 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess