EN
  • EN
  • DE

REF6145IDGKR

Part No REF6145IDGKR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.05% 8VSSOP / Series Voltage Reference IC Fixed 4.5V V ±0.05% 3.5 mA 8-VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Reference
Manufacturer Texas Instruments
Packaging Reel - TR
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 4.5V
Current - Output 3.5 mA
Tolerance ±0.05%
Temperature Coefficient 8ppm/°C
Noise - 0.1Hz to 10Hz 3µVp-p
Voltage - Input 4.75V ~ 5.5V
Current - Supply 1.15mA
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-VSSOP
Base Product Number REF6145
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-51534-2,296-51534-1,296-51534-6,REF6145IDGKR-ND
Standard Package 2,500
Win Source Part Number 1316933-REF6145IDGKR
Ultra Librarian 3D Model Ultra Librarian REF6145IDGKR CAD Model

Description

Introducing the REF6145IDGKR Precision Voltage Reference from Texas Instruments

The REF6145IDGKR is a high-precision voltage reference component manufactured by Texas Instruments (TI), designed to ensure stability and accuracy in a wide range of applications. This device is part of TI's REF61xx series, which is known for providing low temperature drift and low noise performance, making it an excellent choice for precision measurement systems.

The REF6145IDGKR offers a fixed output voltage of 4.5V with an impressive initial accuracy of ±0.05%. Its low temperature coefficient of 3ppm/°C ensures that the voltage output remains stable across a temperature range of -40°C to +125°C, which is essential for applications that operate under varying environmental conditions.

One of the standout features of this voltage reference is its low noise performance, which is typically 3.5µVpp/V in the 0.1Hz to 10Hz frequency range. This characteristic makes the REF6145IDGKR particularly suitable for sensitive applications like medical instrumentation, high-resolution analog-to-digital converters (ADCs), and industrial process control systems.

The REF6145IDGKR comes in a compact, surface-mount VSSOP-8 (DGK) package, which is ideal for space-constrained applications. It also features a low dropout voltage, meaning it can maintain accurate output even with minimal difference between the input voltage and the output voltage. This low dropout voltage combined with a low supply current of 1.4mA (typical) makes the device energy-efficient, benefiting battery-powered devices by extending their operational life.

With its high precision and stability, the REF6145IDGKR is also an excellent choice for calibration equipment, precision data acquisition systems, and test and measurement equipment. Its robust design ensures reliable performance even in harsh industrial environments, providing designers with a dependable voltage reference source.

In summary, the REF6145IDGKR from Texas Instruments is a top-tier voltage reference that offers precision, stability, and energy efficiency. Its versatility across various temperature ranges and low-noise operation make it an indispensable component for high-accuracy electronic systems.

You May Also Be Interested in

Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.4464 $56.6784
13+ $7.7509 $100.7617
20+ $7.5087 $150.1740
28+ $7.2665 $203.4620
36+ $7.0243 $252.8748
48+ $6.2976 $302.2848
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess