EN
  • EN
  • DE

LM4050AEM3-5.0

Part No LM4050AEM3-5.0
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description LM4050/LM4050Q Precision Micropower Shunt Voltage Reference | IC VREF SHUNT 5V SOT23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Reference Type Shunt
Output Type Fixed
Min/Fixed Output Voltage 5V
Output Current 15mA
Tolerance ±0.1%
Temperature Coefficient 50ppm/°C
Noise - 10Hz to 10kHz 93μVrms
Current - Cathode 90μA
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Family Part Number LM4050
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1199607-LM4050AEM3-5.0
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM4050AEM3-5.0 CAD Model

Description

Product Overview: LM4050AEM3-5.0 Precision Voltage Reference

The LM4050AEM3-5.0 is a high-precision voltage reference module from the renowned semiconductor manufacturer Texas Instruments. Designed for applications requiring a fixed voltage reference, this device provides a precise 5.0V output with an impressive accuracy level. The LM4050AEM3-5.0 is an essential component for various electronic systems where voltage stability is crucial, including industrial instrumentation, data conversion, and power supplies.

Key Features

  • Fixed 5.0V Output: The device offers a stable and precise 5.0V reference voltage, which is essential for the accurate operation of analog circuits.
  • High Accuracy: With an initial accuracy of ±0.1%, the LM4050AEM3-5.0 ensures reliable performance for precision applications.
  • Low Temperature Coefficient: This voltage reference boasts a low temperature coefficient, minimizing voltage variations across a wide temperature range.
  • Wide Operating Current Range: The device operates over a broad current range, making it versatile for a variety of applications.
  • Small Form Factor: Packaged in a compact surface-mount SOT-23, the LM4050AEM3-5.0 saves valuable board space in dense circuit designs.

Applications

  • Automotive electronics
  • Data acquisition systems
  • Industrial control systems
  • Portable, battery-powered equipment
  • Analog-to-Digital Converters (ADCs) and Digital-to-Analog Converters (DACs)

The LM4050AEM3-5.0 is not only recognized for its precision but also for its robustness and reliability. It is capable of operating under harsh conditions, which is a testament to Texas Instruments' commitment to producing high-quality components that meet the demands of the electronics industry. Whether you're designing a precision measurement device or a reliable power management system, the LM4050AEM3-5.0 is an excellent choice for maintaining voltage integrity.

For detailed specifications, application notes, and additional information, engineers and designers are encouraged to consult the official Texas Instruments datasheets and product guides.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3309 $51.3163
17+ $6.0151 $102.2567
26+ $5.8271 $151.5046
36+ $5.6391 $203.0076
46+ $5.4512 $250.7552
62+ $4.8873 $303.0126
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,398 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess