EN
  • EN
  • DE

LM4040DIX3-3.0+T

Part No LM4040DIX3-3.0+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 3V SC70
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Maxim Integrated
Package Tape & Reel
Product Status Active
Reference Type Shunt
Output Type Fixed
Voltage - Output (Min/Fixed) 3V
Current - Output 15 mA
Tolerance ±1%
Temperature Coefficient 150ppm/°C
Noise - 10Hz to 10kHz 45µVrms
Current - Cathode 70 µA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case SC-70, SOT-323
Supplier Device Package SC-70-3
Base Product Number LM4040
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 990170-LM4040DIX3-3.0+T
Ultra Librarian 3D Model Ultra Librarian LM4040DIX3-3.0+T CAD Model

Description

Maxim Integrated LM4040DIX3-3.0+T Precision Voltage Reference

The LM4040DIX3-3.0+T from Maxim Integrated is a high-precision shunt voltage reference that offers a fixed voltage of 3.0V. This component is designed to maintain stable voltage regulation with a minimal temperature coefficient, making it an ideal choice for precision applications. It is widely used in data conversion systems, instrumentation, and power supplies where accurate voltage reference is critical.

This device is capable of sourcing and sinking currents, with an operating current range from 60µA to 15mA. The low dynamic impedance and excellent temperature stability of the LM4040DIX3-3.0+T ensure a reliable performance over a wide range of operating conditions. Its accuracy is specified for both room temperature and the full industrial temperature range, from -40°C to +85°C.

The LM4040DIX3-3.0+T comes in a small SOT-23 package, which makes it suitable for space-constrained applications. The small form factor does not compromise its performance, as it features a tight output voltage tolerance of ±0.1% at 25°C and ±0.2% over the full temperature range. This precision is maintained over the life of the device without the need for external calibration or adjustments.

Key features of the LM4040DIX3-3.0+T include:

  • Fixed 3.0V output voltage with high accuracy
  • Low temperature coefficient for stable operation
  • Wide operating current range from 60µA to 15mA
  • Tight voltage tolerance of ±0.1% at 25°C
  • Capability to source and sink current
  • Small SOT-23 package suitable for compact designs
  • No external calibration needed
  • Industrial temperature range from -40°C to +85°C

Applications for the LM4040DIX3-3.0+T are diverse and include portable and battery-powered electronics, medical devices, automotive systems, and any other circuit requiring a precise reference voltage. Its robust design and high accuracy make it a dependable choice for engineers and designers looking to enhance the performance of their systems.

Maxim Integrated's commitment to quality ensures that each LM4040DIX3-3.0+T voltage reference meets the highest standards, providing reliable and consistent performance for your critical design requirements.

You May Also Be Interested in

Maxim Integrated
IC VREF SERIES 0.04% 8SOIC
Lowest to $16.2997
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3 / Series Voltage Reference IC Fixed 3.3V V ±0.2% 7 mA SOT-23-3
Lowest to $2.0170
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $11.5534
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 3V SOT23-3
Lowest to $1.6320
Apex Microtechnology
IC Vref Series 0.02% 8DIP
Need more? Email Us
Diodes Incorporated
VREG SHUNT REFERENCE SOT23 T&R 3
Lowest to $0.3841
Texas Instruments
V-Ref Precision 1.235V 20mA 10-Pin CSOIC Tube
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess