EN
  • EN
  • DE

MAX6138CEXR50-T

Part No MAX6138CEXR50-T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description VOLTAGE REFERENCE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Maxim Integrated
Package Bulk
Product Status Active
Reference Type Shunt
Output Type Fixed
Voltage - Output (Min/Fixed) 5V
Current - Output 15 mA
Tolerance ±0.5%
Temperature Coefficient 25ppm/°C
Noise - 10Hz to 10kHz 80µVrms
Current - Cathode 80 µA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case SC-70, SOT-323
Supplier Device Package SC-70-3
Base Product Number MAX6138
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 829890-MAX6138CEXR50-T
Ultra Librarian 3D Model Ultra Librarian MAX6138CEXR50-T CAD Model

Description

Maxim Integrated MAX6138CEXR50-T Voltage Reference

The MAX6138CEXR50-T is a high-precision, low-dropout, micropower voltage reference from Maxim Integrated. This component is designed to provide a stable and accurate reference voltage for various applications, including data converters, portable instrumentation, and battery-powered devices. With its compact SOT-23 package, the MAX6138CEXR50-T offers an ideal solution for space-constrained applications where reliability and precision are critical.

Key Features

  • High Accuracy: The MAX6138CEXR50-T features an initial accuracy of ±0.1%, ensuring precise voltage reference for the most demanding applications.
  • Low Temperature Coefficient: With a low temperature coefficient of 50ppm/°C (max), the device maintains stable performance across a wide temperature range.
  • Low Dropout Voltage: The low dropout voltage allows the reference to operate with a minimal difference between the supply voltage and the output voltage, making it suitable for low-voltage operations.
  • Low Supply Current: It has a supply current as low as 85μA, which is beneficial for power-sensitive designs.
  • Reverse Battery Protection: The device includes reverse battery protection that safeguards it against incorrect power supply connections.
  • Thermal Shutdown: An integrated thermal shutdown feature ensures the device operates within safe temperature limits.

Applications

The MAX6138CEXR50-T is versatile and can be integrated into a variety of circuits. Its primary applications include:

  • Data Converters (ADCs/DACs)
  • Battery-Operated Equipment
  • Portable Instrumentation
  • Industrial Process Control Systems
  • Precision Power Supplies

Product Details

The MAX6138CEXR50-T provides a fixed output voltage of 5.0V, which is ideal for systems that require a standard 5V reference. The device operates over a wide supply voltage range from (VOUT + 100mV) up to 12.6V, accommodating various input conditions. Its extended temperature range from -40°C to +125°C allows for reliable operation in both commercial and industrial environments.

Maxim Integrated's commitment to quality and performance is evident in the MAX6138CEXR50-T voltage reference, making it a preferred choice for designers looking for a robust and accurate voltage reference solution.

You May Also Be Interested in

Maxim Integrated
VOLTAGE REFERENCE
Lowest to $11.5534
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $4.7454
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Linear Technology
V-Ref Precision 4.096V 10mA Automotive 8-Pin CLCC Tray
Lowest to $9.7932
Analog Devices Inc.
IC VREF SERIES PREC 2.048V 8SOIC / Voltage Reference IC V 8-SOIC
Lowest to $11.6980
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $2.0073
Maxim Integrated
IC VREF SHUNT 3V SOT23-3
Lowest to $1.6320
Texas Instruments
AUTOMOTIVE LOW-DRIFT, LOW-POWER, / Series Voltage Reference IC Fixed 2.048V, 4.096V V ±0.05% 20 mA SOT-23-THIN
Lowest to $6.3679
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $5.0520

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0520 $60.6240
28+ $4.1453 $116.0684
44+ $4.0148 $176.6512
60+ $3.8854 $233.1240
77+ $3.7561 $289.2197
103+ $3.3680 $346.9040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess