EN
  • EN
  • DE

REF5050AIDGKR G4

Part No REF5050AIDGKR G4
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
RoHS State Request Verification
Win Source Part Number 758951-REF5050AIDGKR G4
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian REF5050AIDGKR G4 CAD Model

Description

Product Overview: REF5050AIDGKR G4 from Texas Instruments

The REF5050AIDGKR G4 is a high-precision voltage reference from Texas Instruments, renowned for its stability and accuracy. Designed for precision applications, this voltage reference is an essential component in analog-to-digital conversions, data acquisition systems, and measurement devices where reliable voltage benchmarks are critical.

Key Features

  • High Accuracy: The REF5050AIDGKR G4 offers an impressive low initial error, making it ideal for applications that demand a high degree of precision.
  • Low Temperature Drift: With its excellent thermal stability, this voltage reference minimizes variations in output over a wide temperature range, ensuring consistent performance in varying environmental conditions.
  • Low Noise: It provides a low-noise output, which is crucial for maintaining signal integrity in sensitive electronic circuits.
  • Low Drop-out Voltage: The device operates with a minimal difference between the supply voltage and the output voltage, allowing it to function efficiently even in low-headroom applications.
  • Long-Term Stability: The REF5050AIDGKR G4 is designed for long-term reliability, ensuring that its performance does not degrade significantly over time.
  • Wide Supply Range: This voltage reference can accommodate a broad range of supply voltages, adding to its versatility across different circuit designs.

Applications

The REF5050AIDGKR G4 is suitable for a variety of high-performance applications, including:

  • Medical Instruments
  • Precision Data Acquisition Systems
  • Industrial Process Control
  • High-resolution Analog-to-Digital Converters
  • Battery-Powered Devices
  • Automotive Electronics

Package and Quality

Encased in an 8-pin MSOP (DGK) package, the REF5050AIDGKR G4 is compact and suitable for space-constrained applications. Texas Instruments is committed to high-quality manufacturing standards, ensuring that this voltage reference meets rigorous industry specifications for performance and reliability.

With its combination of precision, stability, and versatility, the REF5050AIDGKR G4 from Texas Instruments stands as a top choice for engineers and designers looking to enhance the accuracy of their electronic systems.

You May Also Be Interested in

SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7547 $52.8290
145+ $0.7069 $102.5005
220+ $0.6830 $150.2600
315+ $0.6353 $200.1195
410+ $0.6114 $250.6740
515+ $0.5875 $302.5625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 44,960 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess