EN
  • EN
  • DE

MAX16999AUA10+T

Part No MAX16999AUA10+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1V 0.1A 8UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 5.5V
Output Voltage 1V
Output Current 100mA
Operating Supply Current 20μA
PSRR 70dB ~ 40dB (100Hz ~ 100kHz)
Control Features Enable, Power On Reset, Reset
Protection Features Over Current, Over Temperature, Short Circuit
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 8-uMax-EP
Win Source Part Number 702009-MAX16999AUA10+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX16999
Introduction Date April 01, 2008
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MAX16999AUA10+T CAD Model

Description

Maxim Integrated MAX16999AUA10+T Voltage Regulator

The MAX16999AUA10+T from Maxim Integrated is a high-performance, low-dropout linear regulator designed to deliver a continuous output current of up to 200mA. This voltage regulator is part of Maxim's extensive line of power management ICs, which are well-known for their reliability and efficiency.

The device operates from a wide input voltage range of 2.5V to 5.5V, making it suitable for a variety of applications, including battery-powered devices, portable electronics, and other low-voltage systems. The MAX16999AUA10+T ensures a stable and precise output voltage of 1.0V, which is critical for maintaining the performance of sensitive electronic components.

One of the key features of the MAX16999AUA10+T is its low dropout voltage, which allows it to continue regulating the output voltage even when the input-to-output voltage differential is minimal. This makes it an excellent choice for applications where input voltage may vary or drop close to the output voltage, such as during battery discharge.

The regulator also boasts a low quiescent current, which contributes to its overall power efficiency and makes it ideal for power-sensitive designs. Furthermore, the MAX16999AUA10+T includes thermal shutdown and short-circuit protection, enhancing the safety and durability of the end product by preventing damage due to overheating or overcurrent conditions.

For design flexibility, the MAX16999AUA10+T comes in a compact 8-pin µMAX package, which is suitable for space-constrained applications. It is also available in a tape and reel format (denoted by the +T), facilitating automated manufacturing processes.

In summary, the Maxim Integrated MAX16999AUA10+T is a robust and efficient solution for applications requiring a stable and low-voltage supply. Its wide input voltage range, low dropout, and protection features, combined with a small package size, make it a versatile choice for designers looking to optimize power management in their electronic projects.

You May Also Be Interested in

STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess