Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 3V
Output Current 10mA
Tolerance ±0.1%
Temperature Coefficient 8ppm/°C
Noise - 0.1Hz to 10Hz 3μVp-p
Voltage - Input 3.2 V to 18 V
Operating Supply Current 1.2mA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1091846-REF5030AIDG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian REF5030AIDG4 CAD Model

Description

Product Overview: REF5030AIDG4 Precision Voltage Reference

The REF5030AIDG4 is a high-precision, low-power voltage reference from Texas Instruments, designed to deliver reliable and stable voltage for high-performance analog circuits. This device is part of TI's REF50xx family and is particularly suitable for precision data acquisition systems, medical equipment, and industrial instrumentation where accuracy and stability are critical.

Key Features

  • High Accuracy: The REF5030AIDG4 offers an impressive initial accuracy of 0.05%, ensuring precise voltage reference for the most demanding applications.
  • Low Temperature Drift: With a temperature drift of only 3ppm/°C, users can trust in the stability of the reference voltage across a wide temperature range.
  • Low Noise: It boasts a low noise performance of 3µVpp/V, which is ideal for applications that are sensitive to power supply noise.
  • Low Dropout Voltage: The device functions with a low dropout voltage, making it suitable for battery-powered and low-headroom applications.
  • Wide Output Voltage Range: The REF5030AIDG4 provides a stable 3.0V output, which can be used in a variety of applications.
  • Long-Term Stability: Demonstrating excellent long-term stability, this voltage reference ensures consistent performance over the lifespan of your product.
  • Output Current: It can source up to 10mA and sink up to 5mA, offering flexibility in a range of load conditions.

Applications

The REF5030AIDG4 is ideal for high-accuracy and high-stability applications such as:

  • Precision data acquisition systems
  • Medical instrumentation
  • Industrial process control
  • Portable and battery-powered equipment
  • Analog-to-digital converters (ADCs)
  • Digital-to-analog converters (DACs)

Package and Quality

The device comes in a small 8-pin SOIC package, which is suitable for space-constrained applications. Texas Instruments ensures high quality and reliability, and the REF5030AIDG4 is no exception, with rigorous testing and quality controls in place to meet industry standards.

In summary, the REF5030AIDG4 from Texas Instruments is a top choice for engineers looking for a precise, stable, and reliable voltage reference that can operate effectively across a range of temperatures and conditions.

You May Also Be Interested in

Texas Instruments
IC VREF SHUNT 2.048V SC70
Lowest to $3.2820
ECAD model for LM4040A20IDCKR
Maxim Integrated
IC VREF SHUNT 1.23V TO92-2
Need more? Email Us
ECAD model for ICL8069CCZQ
Texas Instruments
IC VREF GND REF 0.8% TO92-3 / Ground Reference (Virtual) Voltage Reference IC Fixed 2.5V V ±0.8% 20 mA TO-92-3
Need more? Email Us
ECAD model for TLE2425ILP
Nexperia USA Inc.
IC VREF SHUNT ADJ SOT23-3
Lowest to $0.1916
ECAD model for TL431AQDBZR,215
Texas Instruments
IC VREF SHUNT ADJ SOT23-3
Lowest to $0.2439
ECAD model for TL432BCDBZR
Diodes Incorporated
IC VREF SHUNT 1.22V SOT23
Lowest to $0.8746
ECAD model for ZXRE125EFTA
Texas Instruments
High Precision Low Noise Low Dropout Voltage Reference | IC VREF SERIES 4.096V 8SOIC
Need more? Email Us
ECAD model for LM4140ACM-4.1
Texas Instruments
IC VREF SHUNT ADJ SOT23-5
Lowest to $0.4270
ECAD model for TLV431BQDBVTG4
ON Semiconductor
IC VREF SHUNT 1.235V 8SOIC
Need more? Email Us
ECAD model for LM285D-1.2G

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.7894
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1970 $53.8650
90+ $1.1213 $100.9170
140+ $1.0834 $151.6760
200+ $1.0076 $201.5200
260+ $0.9697 $252.1220
325+ $0.9319 $302.8675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 37,930 pieces
MOQ: 45 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention