EN
  • EN
  • DE

REF3325AIRSER

Part No REF3325AIRSER
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.15% 8UQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Series Voltage Reference IC Fixed 2.5V V ±0.15% 8-UQFN (1.5x1.5)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 8-UFQFN
Case / Package 8-UQFN (1.5x1.5)
Family Name REF3325
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-38558-2, 296-38558-1, 296-38558-6
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 931932-REF3325AIRSER
Ultra Librarian 3D Model Ultra Librarian REF3325AIRSER CAD Model

Description

Introducing the REF3325AIRSER Voltage Reference from Texas Instruments

Power your precision applications with the REF3325AIRSER, a top-tier voltage reference component engineered by Texas Instruments (TI), a leader in semiconductor solutions. This device is designed to offer a stable and precise reference voltage, making it an indispensable part of many electronic systems that require high accuracy and reliability.

Key Features

  • High Accuracy: The REF3325AIRSER boasts an impressive initial accuracy of 0.1%, ensuring that your applications perform consistently and precisely.
  • Low Temperature Drift: With a temperature drift as low as 10ppm/°C, this voltage reference minimizes the impact of temperature variations on performance, providing a stable output across a wide range of operating conditions.
  • Low Noise: Offering a low noise performance of 7μVp-p/V, the REF3325AIRSER ensures minimal interference in sensitive applications, making it ideal for high-precision measurement and control systems.
  • Wide Operating Range: The device operates over a broad supply voltage range from 3.0V to 5.5V, allowing for flexible integration into various circuit designs.
  • Compact Package: Housed in a small X2SON package, the REF3325AIRSER saves valuable board space while maintaining excellent thermal performance.
  • Long-Term Stability: TI's commitment to quality ensures that this voltage reference exhibits excellent long-term stability, a critical feature for applications requiring prolonged periods of operation.

Applications

The REF3325AIRSER is suitable for a multitude of applications that demand high precision and stability. It is particularly well-suited for:

  • Data Acquisition Systems (DAQs)
  • Precision Measurement Devices
  • Medical and Healthcare Equipment
  • Industrial Automation and Process Control
  • Portable and Battery-Powered Instruments

With the REF3325AIRSER, designers and engineers can trust in a voltage reference that not only meets but exceeds the stringent requirements of their sophisticated electronic systems. Texas Instruments' dedication to innovation and quality ensures that this component delivers unparalleled performance for the most demanding applications.

Upgrade your designs with the precision and stability of the REF3325AIRSER from Texas Instruments, and experience the difference in your next project.

You May Also Be Interested in

Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8418 $55.2540
70+ $1.5112 $105.7840
105+ $1.4640 $153.7200
145+ $1.4167 $205.4215
185+ $1.3695 $253.3575
245+ $1.2279 $300.8355
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,710 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess