EN
  • EN
  • DE

TL431AILP

Part No TL431AILP
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ TO92-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging AMMO PACKAGE
Status Active
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 2.495V
Maximum Output Voltage 36V
Output Current 100mA
Tolerance ±1%
Current - Cathode 700μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 081399-TL431AILP
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Power Management, Automotive, Defence, Military & Aerospace, Commercial
Quantity per package 1k pcs
Ultra Librarian 3D Model Ultra Librarian TL431AILP CAD Model

Description

The TL431AILP is a precision programmable reference from Texas Instruments, renowned for its versatility and reliability in various applications. This three-terminal adjustable shunt regulator with specified thermal stability can be programmed from Vref (approximately 2.5V) to 36 volts with two external resistors. It serves a broad spectrum of adjustable voltages while maintaining an impressive ±0.5% tolerance at 25°C for the A grade version.

Key Features

  • Voltage Range: Flexible output voltage range from 2.5V to 36V, making it suitable for a wide array of applications.
  • Temperature Stability: High stability over the entire temperature range, ensuring consistent performance in different environments.
  • Low Output Noise: It features low output noise, which is crucial for precision electronics where noise can affect performance.
  • Tolerance: Precision reference with a tolerance level as low as ±0.5% at 25°C for the A grade product.
  • Package: The TL431AILP comes in a TO-92 package, which is widely used and suitable for through-hole mounting.

Applications

Due to its adjustable output voltage and stability, the TL431AILP is well-suited for a variety of applications, including:

  • Power supplies
  • Battery chargers
  • Voltage monitoring
  • Adjustable voltage references
  • Switching power supplies

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The TL431AILP is designed and manufactured to meet the stringent requirements of the industry, ensuring reliability and performance. Whether used in commercial, industrial, or even more demanding environments, this voltage reference maintains its accuracy and stability.

Conclusion

The TL431AILP adjustable shunt regulator from Texas Instruments stands out as a highly reliable and versatile component. Suitable for a multitude of applications that require a precise reference voltage, this device is a go-to solution for designers looking to achieve stability and accuracy in their circuits. Its ease of use, combined with a robust package, makes the TL431AILP a valuable addition to any electronic system requiring voltage regulation.

You May Also Be Interested in

STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7675 $53.7250
160+ $0.6298 $100.7680
250+ $0.6101 $152.5250
340+ $0.5904 $200.7360
440+ $0.5707 $251.1080
590+ $0.5117 $301.9030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess