EN
  • EN
  • DE

ADA4200DAA5BV

Part No ADA4200DAA5BV
Manufacturer Advanced Micro Devices
Catalog Embedded - Microprocessors
Description Athlon 4200 64bit X2 Dual-Core (S939)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 952604-ADA4200DAA5BV
Series *
Ultra Librarian 3D Model Ultra Librarian ADA4200DAA5BV CAD Model

Description

The AMD ADA4200DAA5BV is an embedded microprocessor. These microprocessors are designed for a variety of embedded systems that require processing power, low power consumption, and reliability. Specific features and performance characteristics will depend on the specific architecture of the ADA4200 series.

Applications:

  • Industrial automation systems.
  • Point-of-sale (POS) terminals.
  • Networking equipment (routers, switches).
  • Embedded control systems in automotive applications.
  • Medical devices.

Features

  • Embedded microprocessor architecture.
  • Integration of CPU, memory controller, and I/O interfaces.
  • Low power consumption.
  • High-performance processing capabilities.
  • Support for real-time operating systems (RTOS).

Benefits

  • Enables complex control and processing functions in embedded systems.
  • Reduces system power consumption, extending battery life.
  • Provides a compact and integrated solution for embedded applications.
  • Enhances system reliability and stability.
  • Simplifies system design and development.

Technical Specifications (General):

  • Core Count: Most likely Single-Core or Dual-Core
  • Clock Speed: Needs further investigation to determine the exact frequency
  • Power Consumption: Needs further investigation to determine the exact TDP
  • Operating Voltage: Needs further investigation to determine the exact voltage
  • Package Type: Needs further investigation to determine the exact Package

For detailed specifications, consult the AMD datasheet for part number ADA4200DAA5BV.

You May Also Be Interested in

NXP / Nexperia
Microprocessor, 64-Bit, 1200MHz,
Need more? Email Us
NXP / Nexperia
IC MPU I.MX8MM 1.6GHZ 486LFBGA
Lowest to $75.2414
NXP / Nexperia
IC MPU QORIQ 1GHZ 780FCPBGA
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P2 1.2GHZ PBGA689
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.333GHZ 783FCBGA
Need more? Email Us
NXP / Nexperia
QORIQ, 64-BIT POWER ARCH SOC, 4
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.25GHZ 783FCPBGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess