EN
  • EN
  • DE

VS-40EPF04PBF

Part No VS-40EPF04PBF
Manufacturer Vishay
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 400V 40A TO247AC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Vishay Semiconductor Diodes Division
Packaging Tube
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 400V
Current - Average Rectified (Io) 40A
Voltage - Forward (Vf) (Maximum) @ If 1.25V @ 40A
Speed Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 180ns
Current - Reverse Leakage @ Vr 100μA @ 400V
Mounting Style Through Hole
Package TO-247-2
Manufacturer Package TO-247AC Modified
Operating Temperature - Junction -40°C ~ 150°C
Win Source Part Number 763552-VS-40EPF04PBF
Popularity Medium
Supply and Demand Status Limited
Family Name VS-40EPF04
ECCN EAR99
Ultra Librarian 3D Model Ultra Librarian VS-40EPF04PBF CAD Model

Description

The VS-40EPF04PBF is a fast recovery epitaxial diode (FRED) from Vishay Semiconductors. It is designed for high-frequency rectification and freewheeling applications, offering a combination of fast switching speed and soft recovery characteristics. The 'PBF' suffix indicates that it is a lead-free component.

Applications

  • Switch-mode power supplies (SMPS)
  • Uninterruptible power supplies (UPS)
  • Motor drives
  • Welding power supplies
  • Power factor correction (PFC) circuits
  • Induction heating

Features

  • Fast Recovery Time: Reduces switching losses and improves efficiency.
  • Soft Recovery Characteristics: Minimizes voltage spikes and ringing, reducing EMI.
  • High Surge Current Capability: Withstands high surge currents without damage.
  • Low Forward Voltage Drop: Reduces power dissipation and improves efficiency.
  • High Voltage Rating: Suitable for high-voltage applications.
  • Lead-Free: Compliant with RoHS directives.

Benefits

  • Improved Efficiency: Reduces switching losses, increasing overall system efficiency.
  • Reduced EMI: Soft recovery characteristics minimize electromagnetic interference.
  • Enhanced Reliability: High surge current capability ensures robust performance under transient conditions.
  • Lower Power Dissipation: Low forward voltage drop reduces heat generation.
  • Environmentally Friendly: Lead-free construction meets environmental regulations.

The Vishay VS-40EPF04PBF is a 40A, 400V fast recovery epitaxial diode (FRED) designed for high-frequency power conversion applications. Its fast recovery time minimizes switching losses, thereby improving the overall efficiency of power supplies, motor drives, and other power electronic systems. The soft recovery characteristics of the diode are crucial for reducing voltage spikes and ringing, which can lead to electromagnetic interference (EMI). By minimizing EMI, the VS-40EPF04PBF helps to ensure that the system meets regulatory requirements and operates reliably. The device features a high surge current capability, allowing it to withstand transient overloads without sustaining damage. This is essential for ensuring robust performance in demanding applications. The low forward voltage drop reduces power dissipation and heat generation, further contributing to improved efficiency and reliability. The VS-40EPF04PBF is available in a TO-247AC package, which provides excellent thermal performance. Its lead-free construction ensures compliance with RoHS directives, making it an environmentally friendly choice for modern electronic designs. The combination of fast recovery time, soft recovery characteristics, high surge current capability, and low forward voltage drop makes the VS-40EPF04PBF an ideal choice for applications requiring high efficiency, low EMI, and robust performance.

You May Also Be Interested in

Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess