Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Reference Type Series
Output Type Fixed
Output Voltage 2.048V
Output Current 5mA
Tolerance ±0.15%
Temperature Coefficient 30ppm/°C
Noise - 0.1Hz to 10Hz 55μVp-p
Voltage - Input 2.248 V ~ 5.5 V
Operating Supply Current 8.5μA
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package TO-236-3, SC-59, SOT-23-3
Manufacturer Package SOT-23-3
Win Source Part Number 1242326-REF3320AIDBZT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name REF3320
Introduction Date September 01, 2006
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian REF3320AIDBZT CAD Model

Description

The REF3320AIDBZT is a high-precision, low-power, low-dropout voltage reference from Texas Instruments. This component is part of Texas Instruments' family of voltage references that offer excellent accuracy and temperature stability. The REF3320AIDBZT is particularly suitable for precision data conversion systems and battery-powered devices, where power efficiency and performance are critical.

Key Features

  • Output Voltage: The REF3320AIDBZT provides a fixed 2.048V output voltage, which is commonly used as a reference for 12-bit ADCs and DACs requiring a 2V reference.
  • High Accuracy: This voltage reference offers an impressive initial accuracy of 0.1% and ensures minimal deviation over time and temperature variations.
  • Low Temperature Coefficient: It has a low typical temperature coefficient of 35ppm/°C, which guarantees stable performance across a wide temperature range.
  • Low Dropout Voltage: The device operates with a very low dropout voltage, which allows it to function correctly even when the supply voltage is very close to the output voltage, enhancing its flexibility in low-voltage applications.
  • Low Power Consumption: With a quiescent current of only 4µA (typical), the REF3320AIDBZT is optimized for battery-powered and portable applications where power conservation is paramount.
  • Small Package Size: The device comes in a small, surface-mount, SOT-23 package, making it ideal for space-constrained applications.

Applications

  • Data Acquisition Systems (DAS)
  • Portable and Battery-Powered Equipment
  • Medical Instruments
  • Industrial Process Control Systems
  • Precision Analog-to-Digital Converters (ADCs)
  • Digital-to-Analog Converters (DACs)

Reliability and Support

The REF3320AIDBZT is designed to meet the stringent requirements of industrial and commercial applications. Texas Instruments provides comprehensive technical support and documentation, including datasheets, application notes, and design resources, to facilitate the integration of this voltage reference into various systems. With its combination of performance, power efficiency, and small form factor, the REF3320AIDBZT is an excellent choice for designers looking to enhance the accuracy and stability of their electronic systems.

You May Also Be Interested in

Maxim Integrated
Low-Voltage Reference | IC VREF SHUNT 1.23V 8SOIC
Need more? Email Us
ECAD model for ICL8069CCSA
STMicroelectronics
Constant Voltage and Constant Current Controller for Battery Chargers and Adaptors | IC CTRLR BATT CHRGR/ADAPT 8-SOIC
Lowest to $0.7321
ECAD model for TSM1013AID
Renesas Electronics America
IC VREF SERIES 0.08% 8SOIC
Lowest to $10.9711
ECAD model for ISL21007CFB825Z-TK
ON Semiconductor
IC VREF SHUNT ADJ SOT23-3
Lowest to $0.1503
ECAD model for TLV431ASN1T1G
STMicroelectronics
IC VREF SHUNT 2.5V SOT23-3
Lowest to $1.0511
ECAD model for TS822ILT
Texas Instruments
IC VREF SHUNT ADJ SC70
Lowest to $1.0834
ECAD model for TLV431BQDCKT
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Lowest to $1.8206
ECAD model for ISL21010CFH325Z-TK
Texas Instruments
IC VREF SHUNT ADJ TO92-3
Lowest to $1.2598
ECAD model for TLV431AILPE3
Texas Instruments
IC VREF SHUNT ADJ SOT23-3
Lowest to $0.5524
ECAD model for TLVH431BQDBZR

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2001 $50.6023
49+ $2.0608 $100.9792
76+ $1.9912 $151.3312
108+ $1.8520 $200.0160
141+ $1.7824 $251.3184
176+ $1.7127 $301.4352
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,320 pieces
MOQ: 23 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention