EN
  • EN
  • DE

REF2041QDDCRQ1

Part No REF2041QDDCRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description AUTOMOTIVE LOW-DRIFT, LOW-POWER, / Series Voltage Reference IC Fixed 2.048V, 4.096V V ±0.05% 20 mA SOT-23-THIN
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 2.048V, 4.096V
Current - Output 20 mA
Tolerance ±0.05%
Temperature Coefficient 8ppm/°C
Noise - 0.1Hz to 10Hz 12ppmp-p
Noise - 10Hz to 10kHz -
Voltage - Input 4.116V ~ 5.5V
Current - Supply 460µA
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case SOT-23-5 Thin, TSOT-23-5
Supplier Device Package SOT-23-THIN
Base Product Number REF2041
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1353664-REF2041QDDCRQ1
Ultra Librarian 3D Model Ultra Librarian REF2041QDDCRQ1 CAD Model

Description

Introducing the REF2041QDDCRQ1 from Texas Instruments

The REF2041QDDCRQ1 is a state-of-the-art precision voltage reference from Texas Instruments, designed to ensure stability and high accuracy for your electronic applications. This component is part of Texas Instruments' extensive line of voltage reference products, which are renowned for their quality and reliability. The REF2041QDDCRQ1 is an excellent choice for professionals looking for a dependable reference voltage in their circuit designs.

Key Features

  • Precision Voltage: The REF2041QDDCRQ1 offers a precise voltage output, making it suitable for critical applications that demand a high degree of accuracy.
  • Low Temperature Coefficient: With a low temperature coefficient, this voltage reference maintains its accuracy over a wide range of operating temperatures, ensuring consistent performance in various environments.
  • Low Dropout Voltage: The device functions efficiently with a low dropout voltage, which means it can operate effectively even when the supply voltage is close to the output voltage.
  • Excellent Stability: Long-term stability is a hallmark of the REF2041QDDCRQ1, providing users with the confidence that the voltage reference will remain consistent over time.
  • Small Footprint: The compact size of the REF2041QDDCRQ1 makes it an ideal choice for space-constrained applications, without compromising on performance.

Applications

The REF2041QDDCRQ1 is versatile and can be used in a variety of applications, including:

  • Data acquisition systems
  • Precision instrumentation
  • Industrial control systems
  • Automotive electronics
  • Medical devices

Quality and Reliability

As with all Texas Instruments products, the REF2041QDDCRQ1 is manufactured to the highest quality standards. It is designed to meet stringent requirements, ensuring it performs reliably in even the most demanding applications. The device is also RoHS compliant, adhering to environmental standards and regulations.

For designers and engineers looking for a robust and precise voltage reference, the REF2041QDDCRQ1 from Texas Instruments is an excellent choice that combines performance with long-term reliability.

You May Also Be Interested in

Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Analog Devices Inc.
IC VREF SERIESV 0.1% 8MSOP / Series Voltage Reference IC Fixed 2.5V V ±0.1% 10 mA 8-MSOP
Lowest to $194.7762
Analog Devices Inc.
IC VREF SERIES PREC 2.048V 8SOIC / Voltage Reference IC V 8-SOIC
Lowest to $11.6980
Diodes Incorporated
VREG SHUNT REFERENCE SOT23 T&R 3
Lowest to $0.3841
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $5.0520
Maxim Integrated
IC VREF SHUNT 5V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 3V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 3V SOT23-3
Lowest to $1.6320

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.3679 $50.9432
20+ $5.2250 $104.5000
30+ $5.0617 $151.8510
41+ $4.8984 $200.8344
53+ $4.7351 $250.9603
71+ $4.2453 $301.4163
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess