EN
  • EN
  • DE

LM4040C30QFTA

Part No LM4040C30QFTA
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Reference
Description VREG SHUNT REFERENCE SOT23 T&R 3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Diodes Incorporated
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Reference Type Shunt
Output Type Fixed
Voltage - Output (Min/Fixed) 3V
Current - Output 15 mA
Tolerance ±0.5%
Temperature Coefficient 100ppm/°C
Noise - 10Hz to 10kHz 35µVrms
Current - Cathode 70 µA
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Base Product Number LM4040
Standard Package 3,000 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 827834-LM4040C30QFTA
Ultra Librarian 3D Model Ultra Librarian LM4040C30QFTA CAD Model

Description

Diodes Incorporated LM4040C30QFTA Precision Voltage Reference

The LM4040C30QFTA from Diodes Incorporated is a high-precision shunt voltage reference that provides a fixed voltage output of 3.0V with an impressive accuracy level. This component is specifically designed for applications requiring a stable reference voltage, which is critical in analog circuits and essential for maintaining the integrity of signal conversions in digital systems.

This device features a ±0.5% initial accuracy and operates at a wide current range of 45µA to 15mA, ensuring flexibility across various loads and applications. The LM4040C30QFTA also offers excellent stability over time, with a low temperature coefficient, making it reliable for use in environments with fluctuating temperatures.

Encased in a SOT-23 package, the LM4040C30QFTA is ideal for space-constrained applications. Its small footprint allows for easy integration into a wide array of electronic devices, ranging from portable gadgets to industrial equipment. The device also features a low dynamic impedance, ensuring minimal voltage drop across the reference and thus preserving the accuracy of the voltage output under varying load conditions.

Moreover, the LM4040C30QFTA is designed to be robust, with a wide operating temperature range from -40°C to +85°C, which ensures consistent performance in both commercial and industrial settings. This makes it an excellent choice for mission-critical applications where precision is paramount, such as in medical devices, high-precision instrumentation, and A/D converters.

For engineers and designers looking for a reliable and precise voltage reference, the LM4040C30QFTA from Diodes Incorporated stands out as a superior choice. Its combination of accuracy, stability, and versatility makes it a crucial component for maintaining the integrity of electronic systems and ensuring the accuracy of electronic measurements.

With its commitment to quality and performance, the LM4040C30QFTA is another example of Diodes Incorporated's dedication to providing advanced semiconductor solutions that meet the evolving needs of the electronics industry.

You May Also Be Interested in

Diodes Incorporated
IC REG SHUNT
Lowest to $0.3361
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 3.3V SC70
Need more? Email Us
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $11.5534
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $4.7454
Maxim Integrated
IC VREF SHUNT 0.2% SC70-3
Need more? Email Us
Diodes Incorporated
IC VREF SHUNT ADJ 1% SOT23
Lowest to $0.1465
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $2.0073

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3841 $59.5355
370+ $0.3152 $116.6240
570+ $0.3053 $174.0210
785+ $0.2954 $231.8890
1,015+ $0.2857 $289.9855
1,355+ $0.2561 $347.0155
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess