EN
  • EN
  • DE

ADR420BR

Part No ADR420BR
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES PREC 2.048V 8SOIC / Voltage Reference IC V 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Analog Devices Inc.
Series XFET®
Package Tube
Product Status Obsolete
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number ADR420
Standard Package 98 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 816783-ADR420BR
Ultra Librarian 3D Model Ultra Librarian ADR420BR CAD Model

Description

Product Overview: ADR420BR from Analog Devices Inc.

The ADR420BR is a precision voltage reference from Analog Devices Inc., renowned for its stability and accuracy in critical applications. This ultra-stable device is designed to maintain a fixed voltage output despite variations in external conditions such as temperature, load conditions, and power supply fluctuations.

Key Features

  • Precision Reference Voltage: The ADR420BR offers a 2.048V output, which is ideal for many analog-to-digital converters (ADCs) and digital-to-analog converters (DACs), ensuring high precision in signal conversion processes.
  • Low Temperature Coefficient: With a low temperature coefficient of 3 ppm/°C (max), this component exhibits minimal deviation in output voltage over a wide temperature range, making it suitable for high-precision applications.
  • High Output Current: Capable of sourcing up to 10mA and sinking up to -5mA, the ADR420BR can drive heavy loads without compromising its performance.
  • Low Noise: This voltage reference has a low noise specification of 1.75 μV p-p/V, which is critical for applications where noise can affect the accuracy and quality of the signal processing.
  • Long-Term Stability: Demonstrating excellent long-term stability, the ADR420BR ensures consistent performance and reliability over time.
  • Wide Supply Range: Operating with a supply range from 4.5V to 18V, the ADR420BR is versatile and can be integrated into a broad array of systems without requiring a tightly regulated power supply.

Applications

The ADR420BR is suitable for high-precision data acquisition systems, medical and scientific instrumentation, industrial process control, and battery-powered devices. Its robust design and reliable performance make it an excellent choice for any application requiring a stable reference voltage.

Package and Quality

This component comes in a compact 8-lead SOIC package, offering a space-saving solution for densely populated circuit boards. Analog Devices Inc. ensures that the ADR420BR meets stringent quality standards, providing designers with confidence in the consistency and performance of their electronic systems.

You May Also Be Interested in

Maxim Integrated
IC VREF SHUNT 3V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 5V SC70
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3 / Series Voltage Reference IC Fixed 3.3V V ±0.2% 7 mA SOT-23-3
Lowest to $2.0170
Apex Microtechnology
IC Vref Series 0.02% 8DIP
Need more? Email Us
Texas Instruments
V-Ref Precision 1.235V 20mA 10-Pin CSOIC Tube
Need more? Email Us
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $4.7454
Diodes Incorporated
IC REG SHUNT
Lowest to $0.3361
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $2.0073

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6980 $58.4900
11+ $9.5984 $105.5824
17+ $9.2985 $158.0745
23+ $8.9985 $206.9655
29+ $8.6986 $252.2594
39+ $7.7987 $304.1493
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess