EN
  • EN
  • DE

PTPS65983ACZQZR

Part No PTPS65983ACZQZR
Manufacturer Texas Instruments
Catalog USB Interface
Description USB Power SW USB Power Distribution Switch Dual 3.3V to 4.5V 3A 96-Pin BGA MICROSTAR JUNIOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 967527-PTPS65983ACZQZR
Categories USB Interface
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PTPS65983ACZQZR CAD Model

Description

The PTPS65983ACZQZR is a state-of-the-art integrated circuit (IC) developed by Texas Instruments, known for its robust performance and versatility in power management solutions. Designed to cater to the demanding needs of modern electronics, this IC is an excellent choice for designers looking for a highly efficient, multi-function power management unit.

Key Features

  • Advanced Power Solution: The PTPS65983ACZQZR offers a comprehensive power management system, integrating multiple power paths, voltage regulators, and control features into a single package.
  • High Efficiency: With its state-of-the-art design, this IC provides high conversion efficiency, which is critical for battery-powered devices, ensuring longer operation time and improved performance.
  • Programmable Flexibility: The device includes programmable settings that allow designers to tailor its operation to specific application requirements, ensuring optimal compatibility and performance.
  • Thermal Management: The IC is designed with thermal protection features that prevent overheating, ensuring reliable operation under various conditions.
  • Compact Form Factor: The small footprint of the PTPS65983ACZQZR makes it an ideal choice for space-constrained applications, without compromising on power or functionality.

Applications

The versatility of the PTPS65983ACZQZR allows it to be used in a wide range of applications, including:

  • Notebooks and Ultrabooks
  • Tablets and Mobile Devices
  • Portable Electronics
  • Industrial and Medical Equipment

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the PTPS65983ACZQZR is no exception. It undergoes rigorous testing and quality control measures to ensure it meets the highest standards, providing designers and manufacturers with the confidence that their products will perform reliably in the field.

In conclusion, the PTPS65983ACZQZR from Texas Instruments is a top-tier power management IC that offers a blend of efficiency, flexibility, and compact design, making it an essential component for a wide array of electronic devices.

You May Also Be Interested in

Microchip Technology
USB Interface IC
Lowest to $11.1428
Microchip Technology
IC HUB CTLR 2PORT USB 2.0 HS 36S / USB Hub Controller USB 2.0 USB Interface 36-SQFN (6x6)
Lowest to $3.7968
NXP / Nexperia
IC PWR SWITCH N-CHAN 1:1 9WLCSP / Power Switch/Driver 1:1 N-Channel 2A 9-WLCSP (1.36x1.36)
Lowest to $1.1435
Diodes Incorporated
USB3 SWITCH,X1-QFN2040-24,T&R,3. / USB Switch IC 2 Channel 24-X1QFN (2x4)
Lowest to $1.3429
Monolithic Power Systems Inc.
IC PWR SWITCH P-CHAN 1:1 4UTQFN / Power Switch/Driver 1:1 P-Channel 2A 4-UTQFN (1.6x1.2)
Need more? Email Us
Monolithic Power Systems Inc.
IC PWR SWITCH P-CHAN 1:1 4UTQFN / Power Switch/Driver 1:1 P-Channel 2A 4-UTQFN (1.6x1.2)
Lowest to $0.9013
Monolithic Power Systems Inc.
IC PWR SWITCH P-CHAN 1:1 SOT563 / Power Switch/Driver 1:1 P-Channel 2.4A SOT-563
Lowest to $1.4553
Texas Instruments
IC MUX/DEMUX 4CH TYPE C2 30WQFN / USB Switch IC 1 Channel 30-WQFN (4.5x2.5)
Lowest to $2.6202
Maxim Integrated
100mA/200mA/300mA Current-Limit Switches with Low Shutdown Reverse Current
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $64.7521 $64.7521
2+ $53.1300 $106.2600
3+ $51.4697 $154.4091
5+ $49.8094 $249.0470
6+ $48.1490 $288.8940
7+ $43.1681 $302.1767
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess