EN
  • EN
  • DE

USB2512B-I/M2

Part No USB2512B-I/M2
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC HUB CTLR 2PORT USB 2.0 HS 36S  /  USB Hub Controller USB 2.0 USB Interface 36-SQFN (6x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Controllers
Mfr Microchip Technology
Package Tray
Protocol USB
Function Hub Controller
Interface USB
Standards USB 2.0
Voltage - Supply 3V ~ 3.6V
Current - Supply 60mA
Temperature Range - Operating -40°C ~ 85°C
Package / Case 36-VFQFN Exposed Pad
Supplier Device Package 36-SQFN (6x6)
Base Product Number USB2512
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names USB2512B-I/M2-CRL,Q12912208
Standard Package 490
Win Source Part Number 976235-USB2512B-I/M2
Ultra Librarian 3D Model Ultra Librarian USB2512B-I/M2 CAD Model

Description

Microchip Technology USB2512B-I/M2 USB 2.0 Hi-Speed Hub Controller

The USB2512B-I/M2 from Microchip Technology is a versatile and high-performance USB 2.0 hub controller that is designed to enable seamless connectivity for a range of USB devices. This hub controller is an ideal solution for a variety of applications that require USB interface, such as desktop and mobile PCs, docking stations, monitors, and standalone hub boxes.

At the heart of the USB2512B-I/M2 is its support for the hi-speed USB 2.0 specification, which allows for data transfer rates of up to 480 Mbps. This ensures that connected devices can operate at their peak performance, making the hub suitable for high-bandwidth applications such as video streaming, data storage, and high-speed data acquisition.

The device features a multi-TT architecture that provides one transaction translator per port, ensuring full compatibility with both USB 2.0 and USB 1.1 devices. This design allows for efficient handling of bandwidth for mixed-speed USB devices, ensuring optimal performance and reducing bottlenecks.

The USB2512B-I/M2 is equipped with an internal oscillator, which eliminates the need for an external crystal, thereby reducing the overall component count and simplifying the design process. It also supports battery charging specifications, including Apple charging, making it a great choice for portable applications where charging USB devices is a necessity.

For developers, the hub controller offers configurable vendor ID (VID), product ID (PID), device ID, and string descriptors through an I2C or SMBus interface. This allows for easy customization and branding of the final product without the need for firmware development.

With its integrated ESD protection, the USB2512B-I/M2 ensures robust operation and a longer lifespan for connected devices. Its compact 36-pin QFN package makes it suitable for space-constrained designs, while its industrial temperature range operation (-40°C to 85°C) ensures reliability across diverse environments.

In summary, the Microchip USB2512B-I/M2 hub controller is a powerful and flexible solution for expanding USB capabilities in a wide range of electronic devices, offering designers a mix of high-speed data transfer, broad compatibility, and ease of integration.

You May Also Be Interested in

Cypress Semiconductor Corp
EZ-USB AT2LP™ USB 2.0 to ATA/ATAPI Bridge
Lowest to $38.1277
Cypress Semiconductor Corp
IC WEST BRIDGE USB 121FBGA / USB Peripheral Controller Tray 121-Pin FBGA
Lowest to $2.9856
Infineon Technologies
IC SWITCH CTRLR 10/100 128QFP
Lowest to $3.2617
Infineon Technologies
IC ETHERNET USB NETWORK 100-LQFP
Lowest to $9.5165
Broadcom Limited
IC ETHERNET SWITCH 10/100BASE / Ethernet ICs 5-PORT FE SWITCH
Lowest to $7.8800
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8TDFN / Single Channel 1 Wire Master 1333.3mW Serial Interface 8-Pin TDFN EP T/R
Lowest to $1.2788
Cypress Semiconductor Corp
IC WEST BRIDGE ARROYO 81-WLCSP / Full Speed/High Speed Peripheral Controller USB 2.0 1.8V T/R
Lowest to $8.0903
Microchip Technology
IC USB PWR CTRLR DUAL 8-SOIC
Need more? Email Us
Infineon Technologies
IC SWITCH CTRLR 10/100 40LQFP
Lowest to $3.2617

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9930 $51.9090
31+ $3.2763 $101.5653
48+ $3.1739 $152.3472
66+ $3.0716 $202.7256
85+ $2.9692 $252.3820
113+ $2.6620 $300.8060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 400 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess