EN
  • EN
  • DE

USB82514AM-A-V03

Part No USB82514AM-A-V03
Manufacturer Microchip Technology
Catalog USB Interface
Description USB Interface IC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Description

The USB82514AM-A-V03 from Microchip is an automotive-grade USB 2.0 Hi-Speed 4-port hub controller. It features low power consumption, compact 36-pin QFN packaging, and full USB 2.0 compliance. With MultiTRAK™ high-speed translation, PortMap configuration, and PHYBoost™ signal integrity enhancement, it offers flexible port management and integrated power control. Operating from –40°C to +85°C, it’s ideal for automotive and embedded USB applications.

You May Also Be Interested in

Weltrend
Lowest to $2.2857
ON Semiconductor
IC CURRENT LIMIT SWITCH 6-UDFN / Power Switch/Driver 1:1 P-Channel 1.5A 6-UDFN (2x2)
Lowest to $4.5703
Microchip Technology
USB Interface IC
Lowest to $11.1428
Diodes Incorporated
USB2 SWITCH U-QFN2015-10 T&R 3K / 1 Circuit IC Switch 1:2 8Ohm 10-UQFN (1.5x2)
Lowest to $0.2214
Monolithic Power Systems Inc.
IC PWR SWITCH P-CHAN 1:1 4UTQFN / Power Switch/Driver 1:1 P-Channel 2A 4-UTQFN (1.6x1.2)
Lowest to $0.8644
ON Semiconductor
TYPE C USB PROTECT SWITCH / USB Switch IC 2 Channel 9-WLCSP (1.2x1.2)
Lowest to $1.5506
Dialog Semiconductor GmbH
USB CHARGING PORT POWER SWITCH A / USB Switch IC 2 Channel 16-TQFN (3x3)
Need more? Email Us
Monolithic Power Systems Inc.
IC PWR SWITCH 1:1 8MSOP / Power Switch/Driver 1:1 500mA 8-MSOP
Need more? Email Us
Texas Instruments
IC MUX/DEMUX 4CH TYPE C2 30WQFN / USB Switch IC 1 Channel 30-WQFN (4.5x2.5)
Lowest to $2.6202

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.1428 $55.7140
11+ $9.1429 $100.5719
17+ $8.8571 $150.5707
24+ $8.5714 $205.7136
31+ $8.2857 $256.8567
41+ $7.4286 $304.5726
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,995 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess