EN
  • EN
  • DE

PI5USB30213AXEAEX

Part No PI5USB30213AXEAEX
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches - Special Purpose
Description USB3 SWITCH,X1-QFN2040-24,T&R,3.  /  USB Switch IC 2 Channel 24-X1QFN (2x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose
Mfr Diodes Incorporated
Package Tape & Reel
Applications USB
Number of Channels 2
Voltage - Supply, Single (V+) 2.7V ~ 5.5V
Features Bi-Directional, USB 3.0
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 24-XFQFN Exposed Pad
Supplier Device Package 24-X1QFN (2x4)
Base Product Number PI5USB30213
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names PI5USB30213AXEAEXDIDKR,PI5USB30213AXEAEXDICT,PI5USB30213AXEAEXDITR
Standard Package 3,500
Win Source Part Number 975835-PI5USB30213AXEAEX
Ultra Librarian 3D Model Ultra Librarian PI5USB30213AXEAEX CAD Model

Description

Overview of PI5USB30213AXEAEX from Diodes Incorporated

The PI5USB30213AXEAEX is a high-performance, USB Type-C port controller with an integrated USB 3.1 Gen 1 SuperSpeed switch from Diodes Incorporated. This innovative product is designed to provide a comprehensive solution for managing USB Type-C ports with data and power delivery capabilities. It is an ideal component for a wide range of applications, including laptops, desktops, smartphones, and other portable devices that require efficient USB Type-C connectivity.

Key Features

  • USB 3.1 Gen 1 Support: The device supports SuperSpeed data rates up to 5 Gbps, ensuring fast data transfer for connected peripherals.
  • Integrated Configuration Channel (CC) Logic: This feature enables the detection of USB Type-C cable orientation and manages the USB Type-C connection interface.
  • Power Delivery (PD) Support: The PI5USB30213AXEAEX is compatible with the USB Power Delivery specification, allowing for higher power charging and improved power management across connected devices.
  • Multiple Switch Configurations: It includes a 2:1 multiplexer and a 1:2 demultiplexer for USB 3.1 Gen 1 signals, providing flexibility in port configurations.
  • Low Power Consumption: Designed for power efficiency, the device helps in reducing overall power consumption for battery-powered applications.
  • ESD Protection: The PI5USB30213AXEAEX comes with built-in electrostatic discharge (ESD) protection, safeguarding the device from common static damage.

Applications

The versatility of the PI5USB30213AXEAEX makes it suitable for a variety of applications that require robust USB Type-C interfaces, such as:

  • Notebooks and Ultrabooks
  • Desktop Computers
  • Smartphones and Tablets
  • Docking Stations
  • Monitors and Displays with USB Connectivity
  • USB Hubs and Accessories

Product Quality and Reliability

Diodes Incorporated is known for its commitment to quality and reliability, and the PI5USB30213AXEAEX is no exception. It is manufactured with precision to meet the high standards expected by electronic device manufacturers, ensuring long-term performance and customer satisfaction.

With its advanced features and reliable performance, the PI5USB30213AXEAEX is a top choice for designers and engineers looking to incorporate the latest USB Type-C technology into their products.

You May Also Be Interested in

Microchip Technology
IC ULTRASOUND SWITCH 1:1 48LQFP
Need more? Email Us
Microchip Technology
64G INDUSTRIAL ETHERNET SWITCH
Lowest to $134.3284
Broadcom Limited
PEX8608-BA50BC G
Lowest to $39.6674
Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16QSOP
Lowest to $4.3657
Analog Devices Inc.
IC DEMUX 1 X 1:2 24CQFN
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER 8X1 24TQFN
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER 8X1 24TQFN
Need more? Email Us
Maxim Integrated
IC SERIALIZER GMSL 1.5GBPS
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4662 $51.3170
85+ $1.2031 $102.2635
130+ $1.1655 $151.5150
180+ $1.1279 $203.0220
230+ $1.0903 $250.7690
310+ $0.9775 $303.0250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,500 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess