EN
  • EN
  • DE

PTLV4021R1YKAR

Part No PTLV4021R1YKAR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Low-power comparator with reference (non-inverting, open-drain) 4-DSBGA -40 to 125
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Height 400 µm
Length 700 µm
Number of Pins 4
Thickness 245 µm
Width 700 µm
Win Source Part Number 962642-PTLV4021R1YKAR
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PTLV4021R1YKAR CAD Model

Description

Product Overview: PTLV4021R1YKAR from Texas Instruments

The PTLV4021R1YKAR is a state-of-the-art electronic component manufactured by Texas Instruments, one of the leading companies in the semiconductor industry. This product is designed to meet the high demands of modern electronic circuits, providing reliability and performance in a compact form factor.

Key Features

  • High Precision: The PTLV4021R1YKAR is known for its high precision capabilities, making it ideal for sensitive applications where accuracy is critical.
  • Low Power Consumption: With an emphasis on energy efficiency, this component operates with minimal power consumption, helping to extend the battery life of portable devices and reduce overall energy costs.
  • Robust Performance: Engineered to withstand harsh conditions, the PTLV4021R1YKAR maintains its performance over a wide range of temperatures and operating conditions.
  • Compact Size: The small footprint of this product allows for its integration into space-constrained applications without compromising on functionality.

Applications

The versatility of the PTLV4021R1YKAR makes it suitable for a broad array of applications, including but not limited to:

  • Industrial and automotive systems
  • Consumer electronics
  • Portable and battery-powered devices
  • Medical equipment
  • Communication infrastructure

Quality and Reliability

Texas Instruments is committed to delivering high-quality products that comply with industry standards and certifications. The PTLV4021R1YKAR is no exception, as it undergoes rigorous testing and quality control measures to ensure it meets the stringent requirements set forth by both the company and regulatory bodies.

Technical Support and Resources

Customers can access a wealth of technical support and resources provided by Texas Instruments, including detailed datasheets, application notes, and design tools. This support facilitates the integration of the PTLV4021R1YKAR into various designs and applications, ensuring a smooth development process from concept to production.

In conclusion, the PTLV4021R1YKAR from Texas Instruments represents a blend of precision, efficiency, and durability, making it an excellent choice for designers and engineers looking to enhance the capabilities of their electronic products.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $0.9946
Rochester Electronics
IC DIFF 1 CIRCUIT 16LFCSP
Lowest to $8.2538
ams
IC OPAMP GP 1 CIRCUIT SC70-6
Lowest to $1.7106
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16SSOP
Lowest to $7.2762
Rochester Electronics
IC VOLTAGE FEEDBACK 1 CIRC 8MSOP
Lowest to $4.7317
Analog Devices Inc.
IC BUFFER 1 CIRCUIT 6LFCSP
Lowest to $2.5282
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $2.2846
Rochester Electronics
IC GP OPAMP 4 CIRCUIT 16LFCSP
Need more? Email Us
Rochester Electronics
HIGH SPEED, OP AMP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1276 $50.7420
110+ $0.9253 $101.7830
170+ $0.8963 $152.3710
235+ $0.8674 $203.8390
300+ $0.8385 $251.5500
400+ $0.7518 $300.7200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess