EN
  • EN
  • DE

R2A20277BFT

Part No R2A20277BFT
Manufacturer Renesas Electronics America
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 287999-R2A20277BFT
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R2A20277BFT CAD Model

Description

The R2A20277BFT is a synchronous buck-boost DC/DC controller from Renesas Electronics America. It is designed to efficiently regulate voltage in applications where the input voltage can be either higher or lower than the desired output voltage. This makes it well-suited for a variety of power management tasks.

Applications:

  • Automotive power supplies: For applications such as infotainment systems, instrument clusters, and body control modules where battery voltage can vary.
  • Industrial control systems: Providing stable power to sensitive electronic components.
  • Portable devices: Battery-powered equipment requiring efficient voltage regulation.
  • LED lighting: Driving LEDs with a regulated current from a variable input voltage.
  • Power tools: Maintaining consistent performance even as battery voltage decreases.

Features:

  • Synchronous Buck-Boost Topology: Allows efficient step-up and step-down voltage conversion.
  • Wide Input Voltage Range: Operates with a broad range of input voltages, accommodating different power sources.
  • High Efficiency: Minimizes power loss and heat generation.
  • Adjustable Switching Frequency: Enables optimization for efficiency and component size.
  • Overcurrent Protection (OCP): Prevents damage from excessive current draw.
  • Overvoltage Protection (OVP): Protects the output from overvoltage conditions.
  • Undervoltage Lockout (UVLO): Ensures proper operation by disabling the controller when the input voltage is too low.
  • Soft-Start Function: Limits inrush current during startup.
  • Integrated Gate Drivers: Reduces external component count.

Benefits:

  • Stable and Regulated Output Voltage: Provides a consistent power supply to the load, improving system performance and reliability.
  • High Efficiency Operation: Reduces power consumption and extends battery life in portable applications.
  • Robust Protection Features: Protects the controller and the load from various fault conditions.
  • Flexible Design: Adjustable switching frequency allows for optimization of performance based on specific application requirements.
  • Simplified Design: Integrated features minimize the need for external components.

Additional Details:

The R2A20277BFT requires external components, including MOSFETs, an inductor, and capacitors, to complete the DC-DC converter circuit. The selection of these components is critical for achieving optimal performance and stability. Refer to the Renesas datasheet for detailed specifications, application notes, and recommended component values. The switching frequency can be adjusted to optimize efficiency and minimize the size of the external inductor and capacitors. Care should be taken to ensure proper thermal management, especially at higher output currents.

You May Also Be Interested in

Intel
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Lowest to $6.5223
Delta Electronics
Lowest to $78.4164
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Intel
Need more? Email Us
Coilcraft
Lowest to $2.3539
Nortel Networks
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess