EN
  • EN
  • DE

NCF29A1MHN/0504GJ

Part No NCF29A1MHN/0504GJ
Manufacturer NXP / Nexperia
Catalog RFID, RF Access, Monitoring ICs
Description IC REMOTE KEYLESS ENTRY 32HVQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1306414-NCF29A1MHN/0504GJ
Category RF and Wireless RFID, RF Access, Monitoring ICs
Manufacturer NXP USA Inc.
Packaging Tape & Reel (TR)
Mounting Type Surface Mount
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-HVQFN (5x5)
Technology Si
Ultra Librarian 3D Model Ultra Librarian NCF29A1MHN/0504GJ CAD Model

Description

  • Single-chip Security Transponder and Keyless Entrysolution with on-chip multi-channel UHF Transmitter
    (310-447 MHz,868/915 MHz upon request)
  • PCF7938/39 Family compatible transponder operation
  • 16 Bit RISC Architecture (MRK !)
  • Up to eigth command buttons
  • Low-power RisC programmable device operation
  • Programmable ASK/FSK modulation characteristics
  • EEPROM for extended data storage
  • High sensitive three axis (3D)LF front-end
  • Low power LF wake-up and data processing
  • Low power consumption for longlasting battery
  • Single Lithium cell operation, 1.8 V to 3.6 V
  • Highly integrated for minimum board space and low billof materials
  • Extreme compact tiny HVQFN package
  • 70% size reduction due to monolithic one-chip solution
  • Allows maximum design fiexibility for car keys and anyother wearables and portables
  • Superior sensitivity of the LF frontend with best-inclass stable low quiescent current
  • Longer lmmobilizer range for more user friendlyImmobilizer backup function and different placement ofImmobilizer backup reader antenna
  • Ultra low power lc is also extending battery life by upto 40%
  • Usage of AES effectively hampers key cloning vehicletheft
  • Key Localization (within 5 cm) with the 3D LF interfaceusing RSSl (receive signal strength indicator) overwide dynamic range

You May Also Be Interested in

NXP / Nexperia
Multiple Protocol Contactless Reader IC
Lowest to $47.1642
NXP / Nexperia
Lowest to $15.6687
NXP / Nexperia
NFC Forum Type 2 Tag compliant IC with 144/888 bytes user memory and field detection
Lowest to $0.5821
FUDAN MICRO
ISO 14443A,ISO 14443B I2C,SPI,UART QFN-32-EP(5x5) RFID, RF Access, Monitoring ICs RoHS
Lowest to $0.3202
ams
Lowest to $3.3622
Microchip Technology
IC RFID R/W 150KHZ 38QFN / 125kHz LF Reader/Writer Tag
Need more? Email Us
STMicroelectronics
IC RFID READER 13.56MHZ 32-QFN / NFC/RFID Read Only 13560MHz 32-Pin VFQFPN T/R
Lowest to $5.4357
Renesas Electronics America
NFC WLC LISTENER, MCU LDO - INPU
Lowest to $8.4403
STMicroelectronics
IC NFC/RFID TAG 64KB EEPROM 8SOI
Lowest to $1.4476

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess